The SN74AUP2G126DCUR is a high-performance, dual bus buffer gate from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs, embedded processors and a wide array of other innovative solutions.
- Family: AUP family.
- Supply Voltage Range: 0.8 to 3.6V.
- Description: Two independent buffer gates, each with a 3-state output.
- Outputs: Controlled by output-enable (OE) inputs.
- OE Low: Respective gate’s output is available at the outputs.
- OE High: Output is in a high-impedance state.
- Propagation Delay Time: Maximum of 4.2 ns.
- Temperature Range: -40 to 85 degrees Celsius.
- Package: Ultra-small DSBGA (YEA) package.
- Compliance: RoHS compliant.