EN
  • EN
  • DE

TWL2214CAPFBR

Part No TWL2214CAPFBR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Base Product Number TWL2214
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 383750-TWL2214CAPFBR
Ultra Librarian 3D Model Ultra Librarian TWL2214CAPFBR CAD Model

Description

The TWL2214CAPFBR is a highly integrated Power Management IC (PMIC) designed by Texas Instruments, a leader in semiconductor solutions. This sophisticated component is engineered to meet the power requirements of a wide range of applications, particularly those in the portable and handheld device markets such as smartphones, tablets, and other multimedia devices.

Key Features

  • Multiple Power Rails: The TWL2214CAPFBR offers multiple regulated power rails to provide a comprehensive power solution in a single package, reducing the need for additional external components.
  • High Efficiency: With an emphasis on power efficiency, this PMIC ensures extended battery life for portable devices by minimizing power loss during operation.
  • Compact Design: Encased in a small footprint, the TWL2214CAPFBR is ideal for space-constrained applications, allowing for a more compact overall design of the end product.
  • Integrated Power Sequencing: The device includes an intelligent power sequencing feature that simplifies system power-up and power-down procedures, ensuring that all power rails are enabled and disabled in the correct order.

Technical Specifications

  • Package: The TWL2214CAPFBR is offered in a microSTAR BGA package, which is known for its excellent thermal performance and small size.
  • Input Voltage Range: It operates over a wide input voltage range, making it versatile for use with various battery technologies and power sources.
  • Regulation Accuracy: This PMIC provides precise regulation accuracy, ensuring stable power delivery to the critical components of the system.
  • Thermal Management: Advanced thermal management features are included to maintain optimal operating temperatures, safeguarding the device and the system it powers against overheating.

Applications

The TWL2214CAPFBR is designed to be a flexible and robust power solution for a multitude of applications. It is particularly well-suited for powering processors, memory, and peripheral devices within portable electronics, where efficient power conversion and distribution are critical for device performance and user experience.

Conclusion

Texas Instruments' TWL2214CAPFBR is a testament to their commitment to providing high-quality, integrated power management solutions. It is an ideal choice for designers looking to enhance the performance and efficiency of their portable and handheld devices.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2440 $52.4400
24+ $4.3028 $103.2672
36+ $4.1684 $150.0624
50+ $4.0339 $201.6950
65+ $3.8994 $253.4610
86+ $3.4960 $300.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess