EN
  • EN
  • DE

SB005-09CP

Part No SB005-09CP
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188499-SB005-09CP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB005-09CP CAD Model

Description

The SB005-09CP from ON Semiconductor is a robust and high-performance electronic component designed to cater to a wide range of applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that combine energy efficiency with high reliability.

Key Features

  • High Current Capability: The SB005-09CP is capable of handling high current loads, making it suitable for power-intensive applications.
  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • High Surge Capacity: With its excellent surge handling capacity, the SB005-09CP can withstand transient excess current, ensuring durability and longevity.
  • Thermal Stability: Designed to operate reliably over a wide temperature range, this component maintains its performance even under thermal stress.

Applications

The SB005-09CP is versatile and can be used in various applications, including:

  • Power supply management
  • Automotive systems
  • Industrial equipment
  • Consumer electronics
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor's SB005-09CP is built with the highest quality standards, ensuring that it meets the rigorous demands of industrial and commercial usage. The product undergoes extensive testing to guarantee its performance and reliability.

Environmental Compliance

This product complies with environmental regulations, including RoHS and REACH, reflecting ON Semiconductor's dedication to environmental sustainability and the health and safety of consumers.

Technical Specifications

Parameter Value
Package Type TO-220
Operating Temperature -55°C to +150°C
Max Forward Voltage 0.95V at 5A
Max Reverse Current 500µA at 90V

With its combination of efficiency, durability, and compliance with environmental standards, the SB005-09CP from ON Semiconductor is an ideal choice for engineers and designers looking for a reliable component that can deliver consistent performance across a variety of electronic applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 20V 1A DO214AC
Lowest to $0.0277
Taiwan Semiconductor
DIODE GEN PURP 50V 3A DO214AB
Lowest to $43.0653
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
ON Semiconductor
SS SOT23 SHKY DIO SPEC TR / Diode
Lowest to $0.2587

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess