EN
  • EN
  • DE

TVP5157PNPR

Part No TVP5157PNPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DECOD VIDEO PAL/NTSC 128HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type NTSC/PAL Video Decoder
Applications Security Systems
Analog Supply Voltage 1.1V, 1.8V, 3.3V
Digital Supply Voltage 1.1V, 3.3V
Mounting SMD (SMT)
Case / Package 128-HTQFP (14x14)
Win Source Part Number 135455-TVP5157PNPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5157PNPR CAD Model

Description

The TVP5157PNPR from Texas Instruments is a high-quality video decoder that specializes in converting analog video signals into digital form, enabling various multimedia and video processing applications. This integrated circuit is designed to handle NTSC, PAL, and SECAM video formats, making it versatile for global video applications.

This video decoder is capable of digitizing analog inputs from composite, S-Video, and component video sources, providing a bridge between analog technology and modern digital systems. The TVP5157PNPR supports 10-bit Analog-to-Digital conversion and comes with four 10-bit video Analog-to-Digital converters (ADCs) that ensure high-quality video output with minimal noise and distortion.

One of the key features of the TVP5157PNPR is its macrovision detection capability, which is essential for content protection in video playback systems. It also includes an internal color space converter to translate video signals into a format suitable for digital video encoders and displays. With its flexible video interface, it can easily be connected to digital signal processors (DSPs) or media processors for further video processing or streaming.

The device comes in a compact 80-pin TQFP (Thin Quad Flat Package) that is conducive to space-saving designs, making it ideal for applications such as digital media adapters, security cameras, DVRs (Digital Video Recorders), and video conferencing systems. Furthermore, the TVP5157PNPR is equipped with an I2C interface for programmable control settings, providing developers with the flexibility to customize its performance to match specific requirements.

With its robust design and comprehensive feature set, the TVP5157PNPR is a reliable solution for converting and processing video signals in a wide range of applications. Whether for commercial or industrial use, this video decoder from Texas Instruments stands as a testament to the company's commitment to providing high-quality video solutions.

For more technical details, sample applications, and ordering information, please visit the Texas Instruments official website.

You May Also Be Interested in

NXP / Nexperia
Lowest to $16.8087
Broadcom Limited
IR 3/16 Encode/Decode IC
Lowest to $3.3291
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us
NXP / Nexperia
SECAM decoder
Lowest to $7.5006
NXP / Nexperia
Lowest to $10.9484
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
Analog Devices Inc.
IC VIDEO DECODER SD/HD 64LFCSP
Lowest to $6.6762
NXP / Nexperia
Video Encoder 3 DAC 10bit 44-Pin PQFP
Lowest to $4.9477

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.8932 $50.6796
8+ $13.8611 $110.8888
12+ $13.4280 $161.1360
16+ $12.9948 $207.9168
20+ $12.5617 $251.2340
27+ $11.2622 $304.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,808 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess