EN
  • EN
  • DE

TVP5154AIPNP

Part No TVP5154AIPNP
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 4CH 128-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video Decoder
Applications Security Systems
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 128-HTQFP (14x14)
Win Source Part Number 035452-TVP5154AIPNP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5154AIPNP CAD Model

Description

The TVP5154AIPNP is a high-performance, low-power NTSC/PAL/SECAM 4x10-bit digital video decoder designed by Texas Instruments. This advanced integrated circuit features multi-format support, enabling it to handle various analog video signals from composite, S-Video, and component inputs. It is particularly suitable for applications such as digital video recorders, security cameras, video conferencing systems, and any other multimedia devices requiring high-quality video capture.

Key Features

  • Multi-Format Video Decoding: Supports NTSC, PAL, and SECAM video formats, ensuring compatibility with video standards worldwide.
  • High-Quality 10-bit ADCs: The device incorporates four 10-bit analog-to-digital converters, providing crisp and clear video capture with exceptional color depth.
  • Flexible Video Inputs: It can process signals from up to four composite video inputs or from S-Video and component sources, offering versatility in connection options.
  • Macrovision Detection: The TVP5154AIPNP is capable of detecting Macrovision copy protection signals, ensuring compliance with content protection standards.
  • Automatic Format Detection: The device automatically detects the format of the incoming video signal, simplifying the design of user systems by removing the need for manual selection.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for portable and battery-powered devices where power conservation is crucial.

Applications

The versatility and high performance of the TVP5154AIPNP make it an excellent choice for a wide range of applications, including:

  • Security surveillance systems
  • Digital video recorders (DVRs)
  • Video conferencing equipment
  • Television sets and set-top boxes
  • Personal video recorders (PVRs)

With its robust feature set and Texas Instruments' reputation for quality, the TVP5154AIPNP stands out as a leading solution for analog video decoding in the industry. Its ability to deliver high-quality video in a variety of formats makes it a versatile choice for manufacturers and designers looking to incorporate reliable video capture into their products.

You May Also Be Interested in

Others
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Rohm Semiconductor
Color TV signal encoder
Lowest to $1.1769
NXP / Nexperia
Lowest to $10.9484
Rohm Semiconductor
AAC/WMA/MP3 + SD MEMORY CARD + I
Lowest to $5.6154
NXP / Nexperia
Lowest to $16.8087
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 44-QFP
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5745 $66.2980
8+ $13.5996 $108.7968
12+ $13.1747 $158.0964
16+ $12.7497 $203.9952
21+ $12.3247 $258.8187
28+ $11.0497 $309.3916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess