EN
  • EN
  • DE

TPS2590RSAT

Part No TPS2590RSAT
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 3-V to 20-V High-Current Load Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General
Features Thermal Limit, UVLO
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Operating Supply Voltage 3 V ~ 20 V
Current - Output (Maximum) 5.5A
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-VQFN Exposed Pad
Manufacturer Package 16-QFN (4x4)
Feature Pins /EN, /RTRY, IFLT, ILIM, CT, /FLT
Win Source Part Number 1272291-TPS2590RSAT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS2590
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS2590RSAT CAD Model

Description

The Texas Instruments TPS2590RSAT is a sophisticated power management integrated circuit designed to enhance the reliability and efficiency of systems requiring power distribution and overcurrent protection. This device is an essential component for applications that demand precise control and monitoring of power supply to protect sensitive electronic components from damage due to overcurrent conditions.

Key Features

  • Adjustable Overcurrent Protection: The TPS2590RSAT offers an adjustable current limit threshold, providing designers with the flexibility to tailor the overcurrent protection to the specific needs of their application.
  • Fast Overcurrent Response: With a rapid response to overcurrent events, this device helps prevent damage to circuit components by quickly disconnecting the faulty load.
  • Operating Voltage Range: It operates over a wide input voltage range, making it suitable for various applications and ensuring compatibility with numerous system designs.
  • Power Good (PG) Output: The inclusion of a Power Good output signal allows for real-time monitoring of the system's power status, providing an additional layer of safety and system control.

Applications

The TPS2590RSAT is versatile and can be used in a broad range of applications, including:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Enterprise and telecom power systems

Technical Specifications

Parameter Value
Input Voltage Range 2.7V to 18V
Current Limit Adjust Range 0.5A to 5A
Operating Temperature Range -40°C to 125°C
Package QFN-16

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2590RSAT is no exception. It is built to meet the rigorous standards expected of industrial and automotive applications, ensuring long-term performance and stability.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
STMicroelectronics
DISCRETE
Lowest to $8.7314
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Analog Devices Inc.
6A HOTSWAP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7661 $53.6270
160+ $0.6286 $100.5760
250+ $0.6089 $152.2250
340+ $0.5893 $200.3620
440+ $0.5697 $250.6680
590+ $0.5107 $301.3130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,507 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess