EN
  • EN
  • DE

MSP430P112IDW

Part No MSP430P112IDW
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB OTP 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430x1xx
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 8MHz
Peripherals POR, PWM, WDT
Number of I/O 14
Program Memory Size 4KB (4K x 8)
Program Memory Type OTP
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number MSP430P112
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 644918-MSP430P112IDW
Ultra Librarian 3D Model Ultra Librarian MSP430P112IDW CAD Model

Description

The MSP430P112IDW is a highly integrated microcontroller solution designed by Texas Instruments, tailored for a wide range of low-power and battery-powered applications. This product is a member of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set.

Key Features:

  • Low Power Consumption: The MSP430P112IDW is engineered to maximize battery life with its low-power operation modes. It includes multiple power-saving features such as an ultra-low-power standby mode with a typical current consumption of only 0.1 µA.
  • 16-Bit RISC Architecture: The device is based on a 16-bit Reduced Instruction Set Computing (RISC) architecture that delivers robust performance while maintaining energy efficiency, making it ideal for power-sensitive applications.
  • Integrated Digital and Analog Peripherals: It comes equipped with a variety of built-in peripherals, including digital I/O ports, an 8-channel 10-bit analog-to-digital converter (ADC), and an onboard watchdog timer, further reducing the need for external components.
  • On-Chip Memory: The MSP430P112IDW contains 1KB of ROM and 128B of RAM, providing sufficient space for application code and data storage without necessitating external memory components.
  • Flexible Clock System: The device supports a versatile clock system that allows for multiple clock sources, including a crystal oscillator, resonator, external clock, or an internal very low-power low-frequency oscillator, providing options to optimize performance and power consumption.

Applications:

The MSP430P112IDW is suitable for a broad spectrum of applications, particularly where power efficiency is paramount. Typical use cases include:

  • Portable medical devices
  • Wireless sensors and sensor networks
  • Energy harvesting systems
  • Smart meters
  • Home automation systems

Package and Quality:

The MSP430P112IDW is offered in a 20-pin SOIC (Small Outline Integrated Circuit) package, which allows for compact PCB design and is compatible with standard surface-mount technology. Texas Instruments is committed to delivering high-quality products, and this microcontroller is no exception, meeting rigorous quality standards and being suitable for commercial and industrial temperature ranges.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2003 $52.0030
24+ $4.2670 $102.4080
37+ $4.1336 $152.9432
50+ $4.0003 $200.0150
65+ $3.8669 $251.3485
87+ $3.4669 $301.6203
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess