EN
  • EN
  • DE

TVP5150AM1ZQC

Part No TVP5150AM1ZQC
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC DECODER VIDEO DIGITAL 48-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Video Decoder
Applications Cell Phones, PDA, Players
Analog Supply Voltage 1.8V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 48-BGA MICROSTAR JUNIOR (4x4)
Win Source Part Number 035448-TVP5150AM1ZQC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5150AM1ZQC CAD Model

Description

Texas Instruments TVP5150AM1ZQC Video Decoder

The TVP5150AM1ZQC is a high-quality, low-power NTSC/PAL/SECAM video decoder that converts analog composite video signals to digital component video. Manufactured by Texas Instruments, this advanced decoder is part of the TVP5150AM1 series, which is renowned for its ability to deliver excellent video quality in various consumer and industrial applications.

This integrated circuit is specifically designed to interface with a wide range of video sources, such as standard-definition cameras, VCRs, and DVD players. It is capable of decoding all standard NTSC, PAL, and SECAM color standards, providing a flexible solution for global video applications.

The TVP5150AM1ZQC comes in a compact 32-pin QFN package, making it suitable for space-constrained applications. It operates over a broad temperature range, ensuring reliability and performance in diverse operating conditions.

Key features of the TVP5150AM1ZQC include:

  • Support for NTSC, PAL, and SECAM video formats.
  • Two composite video inputs, allowing for easy switching between different video sources.
  • Robust synchronization processing that ensures stable video output even with weak or noisy input signals.
  • Automatic gain control (AGC) for optimal video quality under varying input signal conditions.
  • Programmable video output formats, which can be tailored to match the requirements of the connected digital video processor or display.
  • Integrated anti-aliasing filter and digital line length adjustment to enhance picture quality.
  • Low power consumption, making it ideal for portable and battery-powered devices.

The decoder's digital output can be easily interfaced with a variety of video processors, enabling its use in a multitude of applications, including security cameras, video conferencing systems, and automotive video systems. Its advanced features, combined with Texas Instruments' reputation for quality, make the TVP5150AM1ZQC a reliable and versatile choice for developers and manufacturers looking to integrate analog video capabilities into their digital systems.

For additional information, datasheets, and support resources, developers and engineers are encouraged to visit the Texas Instruments website to ensure successful integration and to leverage the full capabilities of the TVP5150AM1ZQC video decoder.

You May Also Be Interested in

Fairchild Semiconductor
Need more? Email Us
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0065 $51.1105
41+ $2.4669 $101.1429
63+ $2.3898 $150.5574
87+ $2.3127 $201.2049
112+ $2.2357 $250.3984
150+ $2.0044 $300.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess