EN
  • EN
  • DE

ADUM1286BRZ

Part No ADUM1286BRZ
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description 3 kV RMS Dual Channel Digital Isolators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Series iCoupler
Packaging Tube
Technology Magnetic Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 35ns, 35ns
Pulse Width Distortion (Maximum) 3ns
Rise / Fall Time (Typ) 2.5ns, 2.5ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1142469-ADUM1286BRZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADuM1286
Introduction Date May 03, 2012
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADUM1286BRZ CAD Model

Description

ADUM1286BRZ: A Robust Digital Isolator from Analog Devices Inc.

The ADUM1286BRZ is a cutting-edge digital isolator manufactured by Analog Devices Inc., designed to offer superior electrical isolation in a wide range of applications. This component is a part of the ADuM1286 series, known for their reliability and performance in challenging environments.

Featuring Analog Devices' proprietary iCoupler® technology, the ADUM1286BRZ provides two independent isolation channels in a bidirectional configuration. This enables the device to replace traditional optocouplers and other isolation technologies, offering higher data rates, enhanced robustness against transient events, and improved reliability over time.

Key Features:

  • High Data Rates: Supports data rates up to 25 Mbps, ensuring efficient communication for high-speed digital signals.
  • Robust Isolation: Offers an isolation voltage of 3000 Vrms for 1 minute, providing a high degree of protection against electrical noise and surges.
  • Low Power Consumption: The device operates with low power consumption, making it suitable for energy-sensitive applications.
  • Compact Package: Comes in a small 8-lead SOIC package, minimizing PCB space requirements.
  • Wide Temperature Range: Operates across a wide temperature range from -40°C to +125°C, ensuring performance in extreme conditions.

Applications:

The ADUM1286BRZ is ideal for a variety of applications where signal integrity and isolation are critical. It is commonly used in:

  • Industrial automation and control systems
  • Isolated sensor interfaces
  • Medical equipment with stringent safety requirements
  • Power supply control and monitoring
  • Communication systems requiring galvanic isolation

With its robust design and advanced features, the ADUM1286BRZ from Analog Devices Inc. is a reliable choice for designers looking to enhance the safety and performance of their electronic systems. By integrating this digital isolator into your design, you can achieve high-speed data transmission while maintaining strong electrical isolation, ensuring both the integrity and longevity of your application.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Texas Instruments
DGTL ISOLTR 5.7KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7385 $53.9080
19+ $5.5290 $105.0510
29+ $5.3563 $155.3327
39+ $5.1835 $202.1565
50+ $5.0107 $250.5350
67+ $4.4924 $300.9908
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess