EN
  • EN
  • DE

TVP5150AM1PBSPR

Part No TVP5150AM1PBSPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Texas Instruments
Win Source Part Number 396913-TVP5150AM1PBSPR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5150AM1PBSPR CAD Model

Description

Texas Instruments TVP5150AM1PBSPR Video Decoder

The TVP5150AM1PBSPR is a high-performance, low-power NTSC/PAL/SECAM video decoder chip from Texas Instruments that is designed to convert analog video signals into digital YCbCr 4:2:2 video data. This robust video decoder is capable of handling composite and S-Video inputs, making it an ideal choice for a wide range of video processing applications where quality and reliability are of utmost importance.

At the heart of the TVP5150AM1PBSPR is its advanced digital signal processing technology that ensures high-quality video output even in challenging signal conditions. It features two 9-bit analog-to-digital converters (ADCs) that work in tandem to provide excellent digitization of the incoming analog signal. The decoder supports multiple standard video formats, including NTSC M/J, NTSC 4.43, PAL B/D/G/H/I/M/N, and SECAM, which makes it highly versatile for global video applications.

The device comes in a compact 32-pin TQFP (Thin Quad Flat Pack) package, which allows for easy integration into space-constrained designs. Its low power consumption makes it suitable for portable and battery-operated equipment, as well as stationary applications such as video surveillance systems, set-top boxes, and digital video recorders.

Key features of the TVP5150AM1PBSPR include programmable video quality enhancements, such as automatic gain control, white peak control, and black level calibration, which ensure optimal picture quality. The decoder also supports VBI (Vertical Blanking Interval) data processing, which is useful for decoding closed captioning, teletext, and other data services embedded in the video signal.

For ease of integration, the TVP5150AM1PBSPR provides a simple I2C interface for communication with the host processor. This allows for easy configuration of the decoder's settings and access to status information. Additionally, the device is equipped with an internal color bar generator, which can be used for system testing and calibration purposes.

Overall, the TVP5150AM1PBSPR from Texas Instruments is a reliable and flexible solution for converting analog video signals to digital format, providing high-quality video output suitable for a variety of multimedia applications.

You May Also Be Interested in

Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Maxim Integrated
IC VID DECODER NTSC/PAL 32-TQFN
Lowest to $5.4545
Analog Devices Inc.
IC DAC ENCODER VID HDTV 40LFCSP
Lowest to $5.1881
STMicroelectronics
IC SIGNAL PROC RDS/RDBS 16TSSOP
Need more? Email Us
Asahi Kasei Microsystems
Need more? Email Us
Others
Need more? Email Us
Rochester Electronics
CHIP SCALE PAL/NTSC VIDEO ENCODE
Lowest to $103.3124
NXP / Nexperia
Lowest to $10.9484
NXP / Nexperia
IC STEREO ENCODER MTS 32-LQFP / Audio Encoder IC Set-Top Boxes, Video Players, Recorders 32-LQFP (7x7)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess