EN
  • EN
  • DE

CS1600-FSZ

Part No CS1600-FSZ
Manufacturer Cirrus Logic Inc.
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR DCM 66KHZ 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC
Manufacturer Cirrus Logic Inc.
Series EXL Core™
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name CS1600
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 598-1801, -598-1801
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916038-CS1600-FSZ
Ultra Librarian 3D Model Ultra Librarian CS1600-FSZ CAD Model

Description

The CS1600-FSZ is a PFC IC Discontinuous Conduction (DCM) 66kHz 8-SOIC integrated circuit manufactured by Cirrus Logic Inc. It is a part of the EXL Core™ series and is designed to operate within a temperature range of -40°C to 125°C.

  • Type: PFC IC Discontinuous Conduction (DCM)
  • Frequency: 66kHz
  • Package: 8-SOIC
  • Manufacturer: Cirrus Logic Inc.
  • Series: EXL Core™
  • Operating Temperature: -40°C to 125°C
  • Packaging: Tray
  • Mounting Type: Surface Mount
  • Popularity: High
  • Supply and Demand Status: Balanced
  • Part Status: Obsolete
  • Family Name: CS1600
  • Category: Integrated Circuits (ICs)
  • MSL Level: 2 (1 year)
  • REACH Status: REACH unaffected
  • ECCN: EAR99
  • Package/Case: 8-SOIC
  • Other Part Numbers: 598-1801, -598-1801

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR AVERAGE CURR / PFC IC Average Current
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
Fairchild/ON Semiconductor
IC REG LIN POWER FACTOR CONTRLR
Need more? Email Us
Fairchild/ON Semiconductor
2A, 2000KHZ PDIP16
Lowest to $45.8576
NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Need more? Email Us
ON Semiconductor
IC PFC CTR CRM/TRANS 58KHZ 8DIP
Lowest to $1.6737

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4703 $59.2872
57+ $2.0269 $115.5333
89+ $1.9635 $174.7515
122+ $1.9002 $231.8244
158+ $1.8369 $290.2302
211+ $1.6468 $347.4748
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,640 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess