The LT5579IUH is a high-performance, low-power mixer IC designed and manufactured by Analog Devices Inc., a leader in precision high-performance signal processing. This mixer is part of a family of products that are renowned for their reliability, accuracy, and cutting-edge technology.
Key Features:
- Wide Frequency Range: The LT5579IUH operates over a broad frequency spectrum, making it suitable for various applications, including wireless infrastructure, broadband, and portable radios.
- High Linearity: With excellent linearity performance, this mixer maintains signal fidelity by minimizing distortion, which is crucial for high-performance communication systems.
- Low Noise Figure: The device boasts a low noise figure, enhancing the signal-to-noise ratio and improving overall system sensitivity and performance.
- Integrated LO Buffer: The mixer includes an integrated LO (local oscillator) buffer, simplifying the design and reducing the need for additional external components.
- Active Mixer Design: The active mixer design of the LT5579IUH ensures consistent performance across different signal levels and frequencies.
Applications:
- Wireless Infrastructure (LTE, GSM, WCDMA, TD-SCDMA)
- Point to Point and Point to Multi-Point Broadband Radios
- Portable and Handheld Radios
- RFID and Satellite Terminals
Product Specifications:
Parameter
Specification
Package
16-Lead QFN
Operating Temperature Range
-40°C to 85°C
Supply Voltage
3.3 V
IF Frequency Range
Up to 500 MHz
RF Frequency Range
400 MHz to 4 GHz
Conversion Gain
2 dB Typical
The LT5579IUH from Analog Devices Inc. is an ideal choice for designers seeking a mixer that delivers high performance, wide frequency range, and robustness for sophisticated RF applications. Its integration and efficiency make it a valuable component in any high-frequency signal chain.