EN
  • EN
  • DE

TVP5146PFPR

Part No TVP5146PFPR
Manufacturer Texas Instruments
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 10BIT 80TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Video Decoder
Applications Monitors, TV
Analog Supply Voltage 1.8V, 3.3V
Digital Supply Voltage 1.8V, 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 139731-TVP5146PFPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TVP5146PFPR CAD Model

Description

The TVP5146PFPR is a high-quality video decoder from Texas Instruments that is designed to convert analog video signals into digital form, facilitating their use in digital applications. This versatile decoder supports a wide range of video formats, making it an ideal choice for a variety of multimedia and video processing applications.

The TVP5146PFPR is capable of decoding NTSC, PAL, and SECAM video formats, and it can automatically detect the format of the input signal. It has a 10-bit Analog-to-Digital Converter (ADC) that ensures high-quality video capture with minimal noise and distortion. The decoder can handle composite video, S-Video, and component video inputs, providing flexibility in connecting various video sources.

One of the key features of the TVP5146PFPR is its support for Macrovision copy protection detection, making it compliant with content protection requirements. It also includes an integrated anti-aliasing filter, which reduces the artifacts in the video signal that can occur during the conversion process.

The device is equipped with an I2C interface for programming and control, allowing for easy integration with a microcontroller or processor. This feature enables customization and flexibility in various applications, including digital video recorders, set-top boxes, and surveillance systems.

The TVP5146PFPR also boasts advanced image processing features such as auto contrast, brightness, saturation, hue control, and programmable hue phase. These features enhance the quality of the output video, ensuring that the decoded digital video is of the highest possible quality.

In terms of packaging, the TVP5146PFPR comes in a 80-TQFP (Thin Quad Flat Package) that is lead-free and RoHS compliant, aligning with environmental standards and regulations. This product is designed for reliability and durability, making it a trusted choice for developers and manufacturers in the video processing industry.

You May Also Be Interested in

NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
IC VIDEO DECODER W/FILTR 156-BGA
Need more? Email Us
Rohm Semiconductor
IC DECODER USB AUDIO 80-VQFP
Lowest to $5.5785
Sigma Designs Inc.
IC VIDEO DECODER PCI 128LQFP
Need more? Email Us
NXP / Nexperia
Digital video encoder
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040
NXP / Nexperia
IC DIGITAL VIDEO ENCODER 156LBGA
Lowest to $4.7584

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.9941 $55.9764
9+ $11.4824 $103.3416
14+ $11.1236 $155.7304
19+ $10.7647 $204.5293
25+ $10.4059 $260.1475
33+ $9.3294 $307.8702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,492 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess