EN
  • EN
  • DE

TUSS4470TRTJR

Part No TUSS4470TRTJR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description ULTRASONIC SENSOR I/F FOR PARK A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000525-TUSS4470TRTJR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs)- Interface -Sensor and Detector Interfaces
Type Sensor Interface
Package Tape & Reel (TR)
Operating Temperature -25°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x4)
Base Product Number TUSS4470
Ultra Librarian 3D Model Ultra Librarian TUSS4470TRTJR CAD Model

Description

Product Overview: Texas Instruments TUSS4470TRTJR

The Texas Instruments TUSS4470TRTJR is a state-of-the-art ultrasonic sensor interface solution designed for a wide range of applications requiring distance measurement, object detection, and proximity sensing. This high-performance sensor interface IC is part of Texas Instruments' innovative ultrasonic sensing product line, which is renowned for its precision, reliability, and ease of integration.

Key Features

  • High Precision Sensing: The TUSS4470TRTJR offers exceptional accuracy in distance measurements, enabling precise object detection and localization.
  • Multiple Operating Modes: It supports various operating modes, including distance measurement, proximity detection, and continuous wave operation, providing flexibility for different application requirements.
  • Low Power Consumption: Designed with energy efficiency in mind, the device ensures minimal power usage, making it suitable for battery-powered applications.
  • Integrated Temperature Compensation: The built-in temperature compensation feature ensures consistent performance across a wide range of environmental conditions.
  • Programmable Parameters: Users can customize several parameters such as pulse width, burst count, and threshold levels to optimize the sensor's performance for specific applications.
  • Robust Communication Interface: The device features a robust I2C communication interface for easy integration with microcontrollers and processors.

Applications

The TUSS4470TRTJR is ideal for a variety of applications, including:

  • Automotive parking assistance systems
  • Industrial automation and robotics
  • Smart home devices and security systems
  • Consumer electronics
  • Level sensing for liquids and solids

Quality and Reliability

As with all Texas Instruments products, the TUSS4470TRTJR is manufactured to the highest standards of quality and reliability. It is designed to meet stringent industry requirements, ensuring long-term stability and performance in diverse operating conditions.

Conclusion

In summary, the Texas Instruments TUSS4470TRTJR is a versatile and efficient ultrasonic sensor interface that offers precise distance measurement capabilities. Its programmable features, low power consumption, and robust communication interface make it an excellent choice for developers and engineers looking to incorporate ultrasonic sensing technology into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC THERMOCOUPLE A W/COMP 8MSOP
Lowest to $12.5858
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Melexis Technologies NV
Sensor Interface Automotive small sensor interface
Need more? Email Us
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6705 $51.3870
34+ $3.0117 $102.3978
52+ $2.9176 $151.7152
71+ $2.8235 $200.4685
92+ $2.7294 $251.1048
123+ $2.4470 $300.9810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess