EN
  • EN
  • DE

TUSB9261PVP

Part No TUSB9261PVP
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC USB3 TO SATA-II BRDGE 64HTQFP / Super Speed USB 3.0 to SATA Bridge USB 3.0 1.1V/3.3V Tray 64-Pin HTQFP EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Applications HDD, CD, DVD Drive
Operating Supply Voltage 1.1V, 3.3V
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (7x7)
Mounting SMD
Win Source Part Number 798533-TUSB9261PVP
Popularity Medium
Supply and Demand Status Limited
Family Name TUSB9261
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB9261PVP CAD Model

Description

The TUSB9261PVP is a versatile and high-performing USB 3.0 to SATA bridge controller designed and manufactured by Texas Instruments. This advanced semiconductor device is engineered to facilitate the seamless integration of USB 3.0 data transfer capabilities into a wide array of consumer electronics, data storage solutions, and computing applications.

Key Features

  • USB 3.0 Interface: The TUSB9261PVP offers a SuperSpeed USB 3.0 interface that supports data transfer rates up to 5 Gbps, providing rapid access and transfer of data between devices.
  • SATA 3Gbps Support: It is compatible with Serial ATA (SATA) specification revision 2.6, supporting 3 Gbps data rates, ensuring compatibility with a broad range of SATA devices.
  • Programmable Flexibility: This controller features an ARM Cortex-M3 processor, which allows for firmware customization, providing flexibility for specific application requirements.
  • Efficient Power Management: The device includes power management capabilities such as partial and slumber power states, aligning with the USB 3.0 link power management feature to enhance energy efficiency.

Applications

The TUSB9261PVP is ideal for a multitude of applications, including:

  • External hard drives and solid-state drives
  • Docking stations
  • Mobile applications requiring high-speed data transfer
  • Backup and recovery systems
  • Consumer electronics that require data storage functionality

Technical Specifications

Parameter Value
Interface USB 3.0/SATA 3Gbps
Data Transfer Rate Up to 5 Gbps (USB 3.0)
CPU Core ARM Cortex-M3
Power States Partial, Slumber
Package Type 100-Pin HTQFP

Overall, the TUSB9261PVP from Texas Instruments stands out as a robust and reliable solution for any design that requires a high-speed bridge between a USB 3.0 host and a SATA storage device.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5547 $50.1017
27+ $3.7372 $100.9044
42+ $3.6204 $152.0568
58+ $3.5036 $203.2088
74+ $3.3868 $250.6232
99+ $3.0365 $300.6135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,289 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess