EN
  • EN
  • DE

ISO7041DBQR

Part No ISO7041DBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 4CH GP 16SSOP / SPI Digital Isolator 3000Vrms 4 Channel 2Mbps 50kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel (TR)
Technology Capacitive Coupling
Type SPI
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 3/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 2Mbps
Propagation Delay tpLH / tpHL (Max) 165ns, 165ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 5ns, 5ns (Max)
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7041
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO7041DBQRTR
Standard Package 2,500
Win Source Part Number 974325-ISO7041DBQR
Ultra Librarian 3D Model Ultra Librarian ISO7041DBQR CAD Model

Description

Product Overview: Texas Instruments ISO7041DBQR

The ISO7041DBQR from Texas Instruments is a high-performance, quad-channel digital isolator designed to offer robust communication and signal isolation for a wide range of applications. This device utilizes TI's state-of-the-art capacitive isolation technology to provide an isolation barrier that protects sensitive electronic components from high-voltage spikes and surges, ensuring reliable operation in harsh environments.

With its compact SSOP-16 (DBQ) package, the ISO7041DBQR is an ideal solution for space-constrained applications, offering a reduced footprint without compromising on functionality or performance. The device features four isolated channels with a data rate of up to 25 Mbps, allowing for rapid and efficient data transfer between isolated domains.

Key Features:

  • High-Speed Data Transfer: The ISO7041DBQR supports data rates up to 25 Mbps, enabling quick and efficient communication between devices.
  • Robust Isolation: Each channel provides an isolation voltage of 2500 Vrms for 1 minute, offering excellent protection against electrical noise and transients.
  • Low Power Consumption: This digital isolator is designed for energy efficiency, with low power consumption that helps to minimize thermal dissipation and extend battery life in portable applications.
  • Wide Operating Temperature Range: The device can operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance in extreme conditions.
  • Fail-Safe Design: The ISO7041DBQR features a fail-safe design that ensures a known default output state when inputs are inactive, enhancing system safety.

Applications:

The versatility of the ISO7041DBQR makes it suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor control circuits
  • Power supply control and monitoring
  • Data communication in harsh environments

In summary, the Texas Instruments ISO7041DBQR is a reliable and efficient solution for systems requiring high-speed data transfer and robust isolation. Its compact size, energy efficiency, and wide operating temperature range make it an excellent choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1833 $50.2159
56+ $1.7914 $100.3184
87+ $1.7354 $150.9798
120+ $1.6795 $201.5400
154+ $1.6235 $250.0190
207+ $1.4555 $301.2885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,670 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess