Overview of Texas Instruments TUSB9260PVP
The Texas Instruments TUSB9260PVP is a versatile and high-performance USB 3.0 to SATA bridge that provides an efficient solution for connecting SATA storage devices to a USB 3.0 host. Designed for applications that demand fast data transfer rates and reliable connectivity, the TUSB9260PVP is ideal for external hard drives, solid-state drives, and optical drives.
Key Features
- High-Speed Data Transfers: With support for the SuperSpeed USB 3.0 interface, the TUSB9260PVP can facilitate data transfer rates of up to 5 Gbps, which is significantly faster than USB 2.0. This ensures quick and efficient data access and transfers between connected devices.
- SATA III Support: The device is compatible with Serial ATA Revision 3.0 specification, allowing for up to 6 Gbps transfer rates when connected to SATA III devices, ensuring maximum performance for the latest high-speed storage solutions.
- Integrated ARM Cortex-M3 Processor: The on-board ARM Cortex-M3 processor provides the computational power required for handling the USB-to-SATA protocol translation and data movement with minimal overhead on the host system.
- Customizable Firmware: The TUSB9260PVP allows for firmware customization, enabling developers to tailor the device for specific use cases or to add unique features to their storage products.
- Robust Connectivity: Designed with Texas Instruments' quality and reliability, the TUSB9260PVP provides a stable and durable connection, ensuring data integrity and consistent performance over time.
Applications
The TUSB9260PVP is suited for a wide range of applications, including:
- External hard disk drives
- Portable solid-state drives
- Backup and recovery systems
- Consumer electronics
- Digital video recorders and surveillance systems
Technical Specifications
- Interface: USB 3.0 / SATA III
- Data Transfer Rate: Up to 5 Gbps (USB 3.0), Up to 6 Gbps (SATA III)
- Processor: ARM Cortex-M3
- Package: 64-Pin HTQFP
- Operating Temperature Range: 0°C to 70°C
The TUSB9260PVP by Texas Instruments is a powerful bridge solution that brings high-speed data transfer and reliable connectivity to external storage solutions, making it an excellent choice for both consumer and industrial applications.