EN
  • EN
  • DE

LM393TLX

Part No LM393TLX
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description LM193/LM293/LM393/LM2903 Low Power Low Offset Voltage Dual Comparators | IC COMPARATOR DUAL 8USMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Type Use For General
Output Type CMOS, DTL, ECL, MOS, Open-Collector, TTL
Supply Voltage , Single/Dual (±) 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Maximum) 5mV at 30V
Current - Input Bias (Maximum) 0.25μA at 5V
Current - Output 16mA at 5V
Current - Quiescent (Maximum) 2.5mA
Propagation Delay (Maximum) 700ns
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-WFBGA
Mounting Style SMD
Supplier Device Package 8-uSMD
Family Part Number LM393
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1199315-LM393TLX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM393TLX CAD Model

Description

Product Overview: LM393TLX by Texas Instruments

The LM393TLX is a versatile and reliable low-power voltage comparator manufactured by the esteemed semiconductor company, Texas Instruments (TI). This integrated circuit (IC) is designed to function efficiently in a wide range of electronic applications that require voltage level detection and comparison.

At the heart of the LM393TLX is its ability to compare two input voltages and provide a differential output that indicates which of the two inputs is higher. The device contains two independent voltage comparators, both capable of operating from a single power supply over a wide range of voltages, or from dual supplies for systems that require a more flexible power scheme.

The LM393TLX operates from a supply voltage ranging from 2V to 36V for a single supply or ±1V to ±18V for dual supplies, making it an ideal choice for battery-powered devices as well as for more complex electronic systems. Its low supply current drain is virtually independent of the supply voltage, which significantly enhances the device's performance in portable applications.

Some of the key features of the LM393TLX include:

  • Low Input Bias Current: This ensures minimal disturbance of the input signal, preserving the integrity of the signal processing.
  • Low Input Offset Voltage: This contributes to accurate voltage comparison and stable operation.
  • Offset Voltage Adjustment: It allows for fine-tuning of the comparator to meet specific application needs.
  • Differential Input Voltage Range Equal to the Power Supply Voltage: This feature provides flexibility in handling a wide range of input signals.
  • Open-Collector Output: This allows for wired-AND connections, making it suitable for driving loads or for further logical processing.
  • Low Output Saturation Voltage: It enables faster switching and reduces power loss.

The LM393TLX is packaged in a small-outline transistor (SOT) package, making it compact and suitable for space-constrained applications. Its operational temperature range of 0°C to 70°C ensures reliability across various environmental conditions.

Overall, the LM393TLX from Texas Instruments is a highly functional and practical choice for designers looking for a cost-effective, low-power solution for voltage comparison tasks in their electronic designs.

You May Also Be Interested in

STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose CMOS, Push-Pull, Rail-to-Rail, TTL 8-SOIC
Need more? Email Us
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 1 GEN PUR SC70-5 / Comparator General Purpose Push-Pull, Rail-to-Rail SC-70-5
Lowest to $3.4502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess