EN
  • EN
  • DE

TUSB8040ARKMT

Part No TUSB8040ARKMT
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC 4-PORT USB 3.0 HUB 100WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Protocol USB
Purpose Hub Controller
Standards USB 3.0
Supply Voltage - Operating 1.1V, 3.3V
Temperature Range - Operating -40°C to 85°C
Case / Package 100-WQFN-MR (9x9)
Win Source Part Number 131778-TUSB8040ARKMT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB8040ARKMT CAD Model

Description

Product Overview: Texas Instruments TUSB8040ARKMT

The TUSB8040ARKMT is a high-performance, market-leading USB 3.0 hub controller developed by Texas Instruments (TI). This advanced integrated circuit is designed to expand a single USB 3.0 port into four, enabling multiple device connections simultaneously. The TUSB8040ARKMT is particularly suitable for applications that require fast data transfer rates and efficient power management, such as desktop and laptop computers, docking stations, monitors, and digital media platforms.

Key Features

  • USB 3.0 Compliance: The device supports SuperSpeed (5 Gbps), HighSpeed (480 Mbps), FullSpeed (12 Mbps), and LowSpeed (1.5 Mbps) data rates, ensuring compatibility with a wide range of USB devices.
  • Multiple Downstream Ports: It offers four downstream ports for enhanced connectivity options.
  • Backward Compatibility: The hub is backward compatible with USB 2.0 and 1.1 devices, ensuring seamless integration with legacy peripherals.
  • Efficient Power Management: Features such as link power management and multiple transaction translators help to optimize power usage and improve overall system power efficiency.
  • Configurable: The TUSB8040ARKMT can be configured either through pin-strapping, I2C, or EEPROM, providing flexibility for various system requirements.

Applications

The versatility of the TUSB8040ARKMT makes it an ideal choice for a broad spectrum of USB hub solutions. Its high-speed data transfer capabilities and multiple port expansions are particularly beneficial in the following applications:

  • Desktop and Laptop Computers
  • Docking Stations
  • Monitors with Integrated Hubs
  • Port Replicators
  • Industrial Control Systems

Technical Specifications

The TUSB8040ARKMT operates over a wide temperature range and comes in a compact 76-pin VQFN (RKM) package. It requires a single 3.3V power supply for operation and provides integrated electrostatic discharge (ESD) protection circuits to safeguard against voltage spikes.

You May Also Be Interested in

Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $4.0344
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $3.2617
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET SW CTRLR 128QFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5314 $66.1256
8+ $13.5642 $108.5136
12+ $13.1403 $157.6836
16+ $12.7165 $203.4640
21+ $12.2926 $258.1446
28+ $11.0209 $308.5852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 216 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess