EN
  • EN
  • DE

SA100A

Part No SA100A
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 100V
Voltage - Breakdown (Min) 111V
Voltage - Clamping (Max) @ Ipp 162V
Current - Peak Pulse (10/1000µs) 3.1A
Power - Peak Pulse 500W
Power Line Protection No
Applications General Purpose
Mounting Type Through Hole
Package / Case DO-204AC, DO-15, Axial
Supplier Device Package DO-15
Base Product Number SA100
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298750-SA100A
Ultra Librarian 3D Model Ultra Librarian SA100A CAD Model

Description

The ON Semiconductor SA100A is a robust transient voltage suppressor diode designed to protect sensitive electronic equipment from voltage spikes and transients. It is a member of ON Semiconductor's extensive TVS (Transient Voltage Suppressor) diode product line, offering reliable performance for a range of applications including industrial, automotive, telecommunications, and consumer electronics.

Key Features

  • Stand-Off Voltage: The SA100A has a stand-off voltage of 100V, which is the maximum voltage that can be applied while maintaining a high impedance state.
  • Peak Pulse Power: It can handle a peak pulse power of 500 Watts for a 10/1000μs waveform, ensuring protection against high energy transients.
  • Low Clamping Voltage: Upon encountering a voltage spike, the SA100A clamps to a lower voltage, providing a safeguard for sensitive components downstream.
  • Fast Response Time: The device reacts almost instantaneously (<1ns) to transient events, minimizing the potential damage to the protected circuit.
  • Bi-Directional Protection: The SA100A is capable of providing protection in both directions, making it suitable for AC applications or where the polarity of the transient is unpredictable.

Applications

The SA100A is versatile in its use, suitable for a variety of applications where transient voltage protection is critical. These include:

  • Automotive control systems
  • Industrial power systems
  • Data communication systems
  • Consumer electronics surge protection
  • AC/DC power supply protection

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the SA100A is no exception. It is manufactured in ISO/TS16949 certified facilities, ensuring that each device meets the highest quality standards. The SA100A is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Ordering Information

For detailed ordering and shipping information, customers should refer to the latest ON Semiconductor datasheets or contact an authorized distributor. The SA100A is typically available in a DO-204AC (DO-15) package, which is compatible with standard PCB layouts and automated assembly processes.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Vishay
TVS DIODE 18.8VWM 30.6VC SMB
Lowest to $0.3172
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Littelfuse Inc.
Surface Mount Polymeric Electrostatic Discharge Suppressors | TVS DIODE 24V 40V 0402
Lowest to $0.0819
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Central Semiconductor Corp
TVS DIODE 85VWM 137VC SMC
Lowest to $4.4167

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess