EN
  • EN
  • DE

TUSB6020ZQE

Part No TUSB6020ZQE
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC USB 2.0 DUAL-ROLE CTRLR 80BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol USB
Purpose Controller
Standards USB 2.0, OTG
Supply Voltage - Operating 1.5V, 1.8V, 3.3V
Operating Supply Current 78.1mA
Temperature Range - Operating 0°C to 70°C
Case / Package 80-BGA MICROSTAR JUNIOR (5x5)
Win Source Part Number 1114881-TUSB6020ZQE
Popularity Medium
Supply and Demand Status Balance
Quantity per package 360
Ultra Librarian 3D Model Ultra Librarian TUSB6020ZQE CAD Model

Description

The TUSB6020ZQE is a cutting-edge USB 2.0 High-Speed (HS) peripheral controller designed by Texas Instruments, offering an integrated solution for bridging USB to either a programmable interface or a fixed function peripheral interface. This versatile device is ideal for a wide range of applications, including computing, consumer electronics, and industrial devices.

Key Features:

  • High-Speed USB 2.0 Interface: The TUSB6020ZQE supports high-speed data transfers up to 480 Mbps, ensuring efficient communication and data throughput for connected devices.
  • Programmable Interface: It features a programmable interface that can be configured to match specific system requirements, providing flexibility for various applications.
  • Multiple Endpoints: With up to 32 programmable endpoints, this controller allows for a high degree of customization and optimization for different data streams and protocols.
  • Integrated PHY: The device includes an integrated Physical Layer (PHY) transceiver, reducing the need for additional components and simplifying the design process.
  • Advanced Power Management: Texas Instruments' TUSB6020ZQE offers advanced power management features, including support for both self-powered and bus-powered modes, making it suitable for portable and low-power applications.

Applications:

  • Portable Devices
  • Consumer Electronics
  • Computing Peripherals
  • Industrial Control Systems
  • Medical Equipment

The TUSB6020ZQE is packaged in a compact 80-pin QFN (Quad Flat No-leads) package, making it a space-saving solution for modern electronic designs. Its robust design and compliance with USB 2.0 specifications ensure reliable operation and compatibility with a broad range of USB peripherals.

For developers looking to integrate USB functionality into their projects, the TUSB6020ZQE provides a highly adaptable and efficient solution, backed by Texas Instruments' reputation for quality and performance.

You May Also Be Interested in

Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Microchip Technology
IC CONTROLLER ETHERNET 100QFP / Ethernet CTLR Single Chip 10Mbps 3.3V/5V 100-Pin QFP Tray
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3130 $53.2520
10+ $10.9235 $109.2350
15+ $10.5822 $158.7330
20+ $10.2408 $204.8160
26+ $9.8995 $257.3870
34+ $8.8754 $301.7636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess