EN
  • EN
  • DE

TUSB4020BIPHPR

Part No TUSB4020BIPHPR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description TUSB4020BI Two-Port USB 2.0 Hub | IC USB 2.0 2PORT HUB IND 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Protocol USB
Function Hub Controller
Interface USB
Standards USB 2.0
Supply Voltage (V) 1.1V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-PowerTQFP
Supplier Device Package 48-HTQFP (7x7)
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1274989-TUSB4020BIPHPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB4020BIPHPR CAD Model

Description

Texas Instruments TUSB4020BIPHPR USB 2.0 Hub Controller

The TUSB4020BIPHPR is a versatile and high-performance USB 2.0 hub controller from Texas Instruments designed to extend the capabilities of a single USB port on a host system into multiple downstream ports. With its support for up to two downstream ports, this controller is an ideal solution for a range of applications including desktop and laptop PCs, docking stations, monitors, and many other consumer electronics that require additional USB connectivity.

This integrated circuit is built on a cutting-edge technology that ensures reliable communication between the host and multiple USB devices. It is compliant with the USB 2.0 specification and offers backward compatibility with USB 1.1, ensuring a wide range of devices can be connected. The TUSB4020BIPHPR supports high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates, making it versatile for various data transfer requirements.

One of the key features of the TUSB4020BIPHPR is its MultiTransaction Translator (MTT) architecture. This feature allows each downstream port to handle full-bandwidth USB data traffic independently, which is particularly beneficial when multiple high-speed devices are connected simultaneously. This helps to prevent data bottlenecks and ensures smooth operation of all connected devices.

The device comes in a compact 32-pin TQFP package, which is suitable for space-constrained applications. It also offers various power management features, including individual or ganged power switching and overcurrent protection for each downstream port, enhancing the safety and reliability of the USB hub.

For developers and designers, Texas Instruments provides comprehensive support for the TUSB4020BIPHPR, including technical documentation, reference designs, and software tools to facilitate easy integration into a wide array of USB-enabled projects.

In summary, the Texas Instruments TUSB4020BIPHPR USB 2.0 hub controller is a high-quality, feature-rich solution for expanding USB connectivity in a multitude of electronic devices. Its performance, compatibility, and support make it a top choice for designers looking to enhance their products with additional USB ports.

You May Also Be Interested in

Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
IC SWITCH CTRLR 10/100 128-FQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4666 $51.9990
36+ $2.8444 $102.3984
55+ $2.7555 $151.5525
76+ $2.6666 $202.6616
97+ $2.5777 $250.0369
130+ $2.3111 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,740 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess