Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff 33.3V
Voltage - Breakdown (Minimum) 37.1V
Voltage - Clamping (Maximum) at Ipp 53.9V
Power - Peak Pulse 1500W (1.5kW)
Power Line Protection No
Applications General Purpose
Temperature Range - Operating -65°C ~ 175°C
Mounting Style Through Hole
Manufacturer Package DO-201AD, Axial
Supplier Device Package Axial
Family Part Number 1N6285A
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Win Source Part Number 1122119-1N6285A
Manufacturer Homepage www.transyselectronics.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1N6285A CAD Model

Description

The 1N6285A is a robust transient voltage suppression (TVS) diode, expertly crafted by ON Semiconductor, a leading figure in the semiconductor industry. This high-quality electronic component is designed to provide reliable protection against voltage spikes and surges, ensuring the safety and longevity of sensitive electronic circuits.

Key Features

  • Peak Pulse Power: The 1N6285A offers an impressive 1500W peak pulse power capability with a 10/1000μs waveform, which is essential for absorbing high-energy transients effectively.
  • Stand-off Voltage: It has a stand-off voltage of 5.8V, making it suitable for a variety of applications where specific voltage thresholds are required.
  • Breakdown Voltage: The breakdown voltage ranges from 6.45V to 7.14V, providing a margin of safety beyond the stand-off voltage to prevent unwanted breakdowns during transient events.
  • Clamping Voltage: With a maximum clamping voltage of 9.6V at 155.2A, the diode ensures that the protected components will not be exposed to damaging voltage levels.
  • Low Incremental Surge Resistance: The device features a low incremental surge resistance, which enhances its ability to respond to surges without significant power loss.
  • Reverse Leakage: At a mere 1000μA at 5.8V, the reverse leakage current is minimal, which ensures that the diode does not affect the normal operation of the circuit by introducing significant leakage.

Applications

The 1N6285A is ideally suited for a broad range of applications that require transient voltage protection. These include:

  • Industrial systems
  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Power supply units

Quality and Reliability

ON Semiconductor is renowned for their commitment to quality and reliability, and the 1N6285A is no exception. It is constructed to meet the rigorous standards of the industry, ensuring performance and durability in even the most challenging environments.

Environmental Compliance

The 1N6285A is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with environmentally safe materials, making it a responsible choice for both the planet and your projects.

You May Also Be Interested in

Vishay
TVS DIODE 43VWM 69.4VC DO214AA / 69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Need more? Email Us
ECAD model for SMBJ43A-E3/5B
STMicroelectronics
TVS DIODE 5VWM 11.3VC 5UQFN / 11.3V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 5-µQFN (1.3x0.8)
Need more? Email Us
ECAD model for HSP051-4M5
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Need more? Email Us
ECAD model for PUSB3F99X
Yageo
TVS ESD, SOD-123S, 33V, 53.3V, R / 53.3V Clamp 3.8A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12C33L01
Littelfuse Inc.
GLASS PASSIVATED JUNCTION TRANSIENT VOLTAGE SUPPRESSOR VOLTAGE-5.0 to 110 Volts   | TVS DIODE 20V 32.4V P600
Lowest to $2.1481
ECAD model for 5KP20CA
Comchip Technology
TVS DIODE 5VWM 13.5VC / 13.5V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount
Lowest to $0.5400
ECAD model for CPDA10R5V0U-HF
STMicroelectronics
TVS DIODE 24VWM 40VC R6 / 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6
Lowest to $5.6554
ECAD model for LDP24A
Yageo
TVS DIODE 24VWM 52VC SOT23 / 52V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23
Lowest to $0.0910
ECAD model for SDT23C24L02-AT
Yageo
TVS ESD, SOD-123S, 13V, 21.5V, R / 21.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SOD-123S
Need more? Email Us
ECAD model for SJD12A13L01

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1811 $65.1960
870+ $0.1487 $129.3690
1,340+ $0.1449 $194.1660
1,855+ $0.1397 $259.1435
2,385+ $0.1359 $324.1215
3,195+ $0.1216 $388.5120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 360 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention