EN
  • EN
  • DE

ASC8851AETE

Part No ASC8851AETE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC VIDEO PROCESSOR ADV 484TFBGA / IP camera processor 484-Pin TFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Applications Embedded Multimedia Communication, Security and Entertainment
Core Processor ARM9
Interface EBI/EMI, Ethernet, I2S, IrDA, SD/MMC, SPI, UART/USART, USB OTG
Mounting SMD
Package 484-TFBGA
Manufacturer Package 484-TFBGA (15x15)
Win Source Part Number 768853-ASC8851AETE
Popularity Medium
Supply and Demand Status Balance
Family Name ASC8851A
Introduction Date December 04, 2012
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ASC8851AETE CAD Model

Description

The NXP ASC8851AETE is a state-of-the-art integrated circuit designed for high-performance applications in the field of automotive and industrial electronics. As a product from one of the leading semiconductor manufacturers, NXP Semiconductors, the ASC8851AETE is built with precision and reliability in mind, ensuring that it meets the rigorous standards required for critical systems.

Key Features

  • High Integration: The ASC8851AETE integrates multiple functions into a single chip, reducing the need for external components and simplifying design for engineers.
  • Robust Performance: Designed to withstand harsh environments, this chip provides reliable operation under extreme temperatures and conditions typical in automotive and industrial settings.
  • Advanced Technology: Utilizing NXP's cutting-edge technology, the ASC8851AETE offers enhanced processing capabilities, high-speed interfaces, and low power consumption.
  • Compliance with Standards: The product is compliant with industry standards, ensuring interoperability and ease of integration into existing systems.

Applications

The versatility of the ASC8851AETE makes it suitable for a wide range of applications. It is particularly well-suited for:

  • Automotive control units
  • Industrial automation systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine management
  • Telematics and infotainment systems

Technical Specifications

With a focus on technical excellence, the ASC8851AETE boasts impressive specifications that enable it to deliver top-notch performance. Some of its key specifications include:

  • Operating Voltage Range: Specified for automotive or industrial voltage ranges.
  • Temperature Range: Capable of operating over a wide temperature range suitable for extreme conditions.
  • Communication Interfaces: Includes interfaces such as CAN, LIN, or Ethernet for connectivity and data transfer.
  • Package Type: Available in a robust package that is suitable for harsh environments and space-constrained applications.

In conclusion, the NXP ASC8851AETE is a powerful and versatile integrated circuit that offers a combination of performance, integration, and reliability. Whether used in automotive or industrial applications, it stands as a testament to NXP's commitment to quality and innovation in the semiconductor industry.

You May Also Be Interested in

Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
IC ARM9 PHY 5MBPS 400BGA /
Need more? Email Us
Microchip Technology
PRODSTD IND SPI TPM 4X4 32VQFN
Lowest to $8.0167
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Microchip Technology
WP2 840W6 300MHZ,LF BALLS,PBFBUM /
Need more? Email Us
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6939 $74.0817
6+ $20.2622 $121.5732
9+ $19.6281 $176.6529
13+ $18.9951 $246.9363
16+ $18.3622 $293.7952
22+ $16.4622 $362.1684
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess