EN
  • EN
  • DE

TUSB216RWBRQ1

Part No TUSB216RWBRQ1
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description USB 2.0 HIGH SPEED SIGNAL CONDIT / ReDriver 1 Channel 480Mbps 12-X2QFN (1.6x1.6)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface>Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type ReDriver
Applications USB
Input -
Output -
Data Rate (Max) 480Mbps
Number of Channels 1
Delay Time -
Signal Conditioning Input Equalization
Capacitance - Input 150 pF
Voltage - Supply 2.3V ~ 6.5V
Current - Supply 36mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 3,000 pcs
Win Source Part Number 1383768-TUSB216RWBRQ1
Ultra Librarian 3D Model Ultra Librarian TUSB216RWBRQ1 CAD Model

Description

Product Overview: TUSB216RWBRQ1 from Texas Instruments

The TUSB216RWBRQ1 is a high-performance USB 2.0 High-Speed (HS) signal conditioner, designed by Texas Instruments to enhance Signal Quality (SQ) by applying equalization to the deteriorated input signal. This device is tailored for applications where extended cable length, poor quality cables, or marginal signal quality could pose a challenge for USB connectivity.

Key Features:

  • USB-IF Compliance: The TUSB216RWBRQ1 is compliant with USB 2.0 and offers a downstream port that supports both HS and Low-Speed (LS) / Full-Speed (FS) data rates.
  • Signal Quality Enhancement: With built-in equalization, the device can recover signals that have been degraded by long PCB traces or cables, ensuring robust data transmission.
  • Adaptive Equalization: The adaptive equalization feature automatically adjusts to optimize signal quality across various lengths and types of cables.
  • Programmable: The TUSB216RWBRQ1 allows for programmable receiver equalization strength via an I2C interface, offering flexibility for system optimization.
  • Enhanced ESD Protection: The device incorporates enhanced Electrostatic Discharge (ESD) protection for robust system design.

Applications:

The TUSB216RWBRQ1 is ideal for a broad range of applications that require reliable USB 2.0 connectivity, including:

  • Desktop and Laptop Computers
  • Docking Stations
  • USB Hubs and Peripherals
  • Industrial Equipment
  • Consumer Electronics
  • Automotive Infotainment and Connectivity

Package and Quality:

The device is offered in a small, space-saving 16-pin QFN package and is specified for operation over the standard industrial temperature range. Texas Instruments' commitment to quality ensures that the TUSB216RWBRQ1 meets the stringent requirements of automotive and industrial applications.

With its advanced features and proven reliability, the TUSB216RWBRQ1 from Texas Instruments stands out as a superior choice for enhancing USB 2.0 signal integrity in a wide array of electronic products.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $9.2343
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $77.0009
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON
Lowest to $3.3482
Texas Instruments
Lowest to $23.9243
Texas Instruments
LOW EMISSIONS, FULL/LOW SPEED IS
Lowest to $10.5564
Texas Instruments
USB 2.0 480-MBPS HIGH-SPEED SIGN
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3616 $51.9552
52+ $1.9377 $100.7604
80+ $1.8772 $150.1760
111+ $1.8166 $201.6426
143+ $1.7561 $251.1223
191+ $1.5744 $300.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,825 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess