EN
  • EN
  • DE

TUSB212IRWBR

Part No TUSB212IRWBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12X2QFN / Signal Processing Interface 12-X2QFN (1.6x1.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Applications Signal Processing
Interface USB
Voltage - Supply 3V ~ 3.6V
Package / Case 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Mounting Type Surface Mount
Base Product Number TUSB212
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 805166-TUSB212IRWBR
Ultra Librarian 3D Model Ultra Librarian TUSB212IRWBR CAD Model

Description

Product Overview: TUSB212IRWBR by Texas Instruments

The TUSB212IRWBR is a high-performance signal conditioner designed by Texas Instruments to enhance the signal quality of USB 2.0 data lines. This compact and efficient IC is specifically engineered to provide a significant improvement in signal integrity for USB interfaces, ensuring reliable communication between devices.

Key Features

  • USB 2.0 Compatibility: This device is fully compliant with the USB 2.0 standard, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates.
  • Signal Conditioning: The TUSB212IRWBR applies equalization to the incoming signal to compensate for signal degradation caused by interconnect loss, thus enhancing the signal quality and extending the cable length.
  • Adjustable Equalization: With built-in adjustable equalization, this IC allows for optimization for various cable lengths and types, providing design flexibility.
  • Eye Diagram Opening: It improves the eye diagram opening, which is critical for maintaining signal integrity and reducing bit error rates in high-speed data transmission.
  • Low Power Consumption: The device features a low-power mode to reduce power consumption when the USB port is in the idle state, making it suitable for power-sensitive applications.
  • Small Form Factor: The TUSB212IRWBR comes in a compact QFN package, which is ideal for space-constrained applications.

Applications

The TUSB212IRWBR is versatile and can be utilized in a wide range of applications, including:

  • Smartphones and Tablets
  • Notebooks and Desktop Computers
  • USB Hubs, Docking Stations, and Monitors
  • USB Active Cables and Extensions
  • Consumer Electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TUSB212IRWBR is no exception. This product is built to meet the rigorous standards of the industry, ensuring long-term performance and stability in a variety of USB 2.0 signal conditioning applications.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2948 $52.9480
24+ $4.3444 $104.2656
36+ $4.2087 $151.5132
50+ $4.0729 $203.6450
64+ $3.9371 $251.9744
85+ $3.5299 $300.0415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,710 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess