EN
  • EN
  • DE

TUSB1211A1ZRQR

Part No TUSB1211A1ZRQR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description USB Transceiver 1TR 480Mbps 36-Pin BGA MICROSTAR JUNIOR T/R / IC TXRX USB 36BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 8/8
Supply Voltage - Operating 2.7 V to 4.8 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 36-BGA MircoStar Junior
Win Source Part Number 108628-TUSB1211A1ZRQR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TUSB1211
Introduction Date March 01, 2011
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TUSB1211A1ZRQR CAD Model

Description

Product Overview: TUSB1211A1ZRQR from Texas Instruments

The TUSB1211A1ZRQR is a highly integrated Universal Serial Bus (USB) 2.0 transceiver chip manufactured by Texas Instruments (TI). It is designed to cater to the needs of both mobile and non-mobile applications, providing a versatile and power-efficient solution for USB connectivity. This transceiver supports High-Speed (HS), Full-Speed (FS), and Low-Speed (LS) operation, ensuring compatibility with a wide range of USB devices.

Key Features:

  • USB 2.0 Compliance: The TUSB1211A1ZRQR complies with the USB 2.0 standard, providing up to 480 Mbps of data transfer rate in High-Speed mode.
  • OTG Capabilities: It supports USB On-The-Go (OTG) Supplement 2.0, which allows USB devices to perform both host and peripheral roles whenever suitable.
  • Flexible Power Management: The device features multiple power management modes, including an ultra-low power state, to accommodate the power-sensitive requirements of battery-powered applications.
  • Integrated Resistors: Built-in termination resistors for HS and FS operations simplify the design and reduce external component count.
  • Versatile Interface: The TUSB1211A1ZRQR includes a ULPI interface for flexible connection to a USB controller, offering a 12-pin connection that reduces pin count requirements for the system processor.
  • Robust ESD Protection: Enhanced ESD protection is integrated into the chip to safeguard against electrostatic discharges, ensuring greater reliability and longevity of the product.

Applications:

The TUSB1211A1ZRQR is ideal for a variety of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras and Camcorders
  • GPS Devices
  • Industrial Instruments
  • Medical Devices

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability, and the TUSB1211A1ZRQR is no exception. It undergoes rigorous testing and quality assurance processes to meet the high standards expected by designers and consumers alike.

In summary, the TUSB1211A1ZRQR from Texas Instruments is a versatile and reliable USB 2.0 transceiver that is well-suited for a wide range of USB-enabled devices, providing a high level of integration, power efficiency, and performance.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess