EN
  • EN
  • DE

HMC413QS16GETR

Part No HMC413QS16GETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP CELL 1.6GHZ-2.2GHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 1.6GHz ~ 2.2GHz
P1dB 27dBm
Gain 23dB
Noise Figure 5.5dB
RF Type Cellular
Supply Voltage (V) 2.75V ~ 5V
Supply Current 270mA
Test Frequency 1.7GHz ~ 2GHz
Manufacturer Package 16-SSOP Exposed Pad
Supplier Device Package 16-QSOP
Family Part Number HMC413
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 753497-HMC413QS16GETR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC413QS16GETR CAD Model

Description

Product Overview: HMC413QS16GETR by Analog Devices Inc.

The HMC413QS16GETR is a high-performance, SiGe HBT (Silicon Germanium Heterojunction Bipolar Transistor) MMIC (Monolithic Microwave Integrated Circuit) PHEMT (Pseudomorphic High Electron Mobility Transistor) amplifier designed and manufactured by Analog Devices Inc. This versatile component is engineered to deliver exceptional performance across a wide range of applications, including but not limited to, microwave radios, test equipment, military and space, as well as broadband telecom services.

Key Features:

  • Frequency Range: The HMC413QS16GETR operates over a broad frequency range, making it suitable for a variety of RF and microwave applications.
  • Output Power: It provides a high output power level, which is critical for applications requiring strong signal amplification.
  • Gain: The device offers a high gain, ensuring that signal strength is significantly increased during amplification.
  • Power Added Efficiency (PAE): With its high PAE, the HMC413QS16GETR operates efficiently, conserving power while delivering superior performance.
  • Package: It comes in a compact QS16 package, which is ideal for space-constrained applications.
  • Temperature Range: The amplifier is designed to work within a specified temperature range, ensuring reliability and consistency in various operating conditions.

Applications:

The versatility of the HMC413QS16GETR allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Microwave & VSAT radios
  • Wireless infrastructure
  • Test instrumentation
  • Satellite and space communication systems
  • Defense and military technologies

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC413QS16GETR is built to the highest standards, ensuring that it meets the rigorous demands of industrial and military applications. With its robust design and superior performance, this product stands out as a top choice for professionals seeking a reliable amplification solution.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3184 $53.1840
23+ $4.3638 $100.3674
36+ $4.2274 $152.1864
49+ $4.0911 $200.4639
64+ $3.9547 $253.1008
85+ $3.5456 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,834 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess