EN
  • EN
  • DE

TSU6721YFFR

Part No TSU6721YFFR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description MCPC Compatible USB Port Multimedia Switch Supports USB, UART, Audio, ID, MIC, and Load Switch | IC USB SWITCH SP4T 25DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Audio, UART, USB
Switch Circuit SP3T
Number of Channels 2
Supply Voltage , Single (V+) 4V ~ 6.5V
Features Charger Detection, ID Pass Switch, I2C, UART, USB 2.0
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 25-UFBGA, DSBGA
Supplier Device Package 25-DSBGA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274889-TSU6721YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSU6721YFFR CAD Model

Description

The TSU6721YFFR is a highly integrated and feature-rich USB switch solution from the renowned manufacturer Texas Instruments. This versatile product is designed to enhance the functionality and performance of USB port management in a wide range of electronic devices, including smartphones, tablets, and laptops.

Key Features

  • Multiple Switching Capabilities: The TSU6721YFFR incorporates USB 2.0 high-speed data switching and USB detection capabilities, which allows it to efficiently manage USB connections and data transfer between devices.
  • Advanced Detection Features: It includes charger detection, which is compliant with USB Battery Charging Specification 1.2, enabling the device to identify the type of charger connected and optimize charging accordingly.
  • Integrated Protection: The device offers built-in electrostatic discharge (ESD) protection, safeguarding the USB interface from potential damage caused by static electricity.
  • Small Form Factor: Housed in a compact YFF package, the TSU6721YFFR is designed for space-constrained applications, allowing for a minimal footprint on printed circuit boards (PCBs).

Applications

Texas Instruments' TSU6721YFFR is a versatile component suitable for a broad spectrum of applications. It is particularly useful in consumer electronics where USB port functionality is critical, such as in docking stations, desktop and laptop computers, and mobile accessories. Its detection and protection features make it an essential component for ensuring the longevity and reliability of USB interfaces.

Technical Specifications

The TSU6721YFFR operates over a supply voltage range of 2.3V to 4.8V, making it compatible with a variety of power systems. It supports a -40°C to 85°C operating temperature range, ensuring reliable performance across diverse environmental conditions. The device is also compliant with USB 2.0 standards, ensuring high-speed data transfer rates and interoperability with existing USB technology.

Conclusion

In summary, the TSU6721YFFR from Texas Instruments is an indispensable component for modern electronic devices that require robust USB functionality. With its multiple switching capabilities, advanced detection features, and integrated protection, this product stands out as a reliable and efficient solution for USB port management.

You May Also Be Interested in

Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2078 $54.3510
105+ $0.9911 $104.0655
160+ $0.9601 $153.6160
220+ $0.9291 $204.4020
280+ $0.8982 $251.4960
375+ $0.8052 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,052 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess