EN
  • EN
  • DE

TSU6111RSVR

Part No TSU6111RSVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH SP2T DUAL 16UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB, UART
Switch Circuit SPDT
Number of Channels 2
Max On Resistance 15 Ohm
Single Supply Voltage (V+) 1.65 V to 3.6 V
-3db Bandwidth 920MHz
Features I2C, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-UQFN (2.6x1.8)
Win Source Part Number 1114798-TSU6111RSVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSU6111RSVR CAD Model

Description

Introducing the TSU6111RSVR from Texas Instruments

The TSU6111RSVR is a highly integrated micro-USB switch from the trusted and innovative semiconductor manufacturer, Texas Instruments. This compact device is engineered to facilitate USB 2.0 data and audio switching capabilities, making it an ideal choice for multifunctional applications. Its versatility allows it to be used in a multitude of portable electronics such as smartphones, tablets, digital cameras, and other USB peripheral devices.

At the heart of the TSU6111RSVR's design is its ability to automatically switch between USB OTG (On-The-Go) and USB charging modes, providing a seamless transition for devices that require both functionalities. The switch is equipped with an integrated detection feature that recognizes the type of peripheral connected to the USB port. This enables the device to intelligently switch between various modes, such as USB OTG mode, charging downstream port (CDP), dedicated charging port (DCP), and standard downstream port (SDP).

The TSU6111RSVR supports the USB 2.0 high-speed data rate of 480 Mbps, ensuring quick and efficient data transfer. This is particularly beneficial for users who frequently sync large amounts of data between their devices and computers. Additionally, the device's built-in compliance with the USB Battery Charging Specification 1.2 ensures that it can deliver an optimized charging experience for a wide range of USB-chargeable electronics.

Designed with the end-user in mind, the TSU6111RSVR comes in a compact WSON package that is not only space-saving but also offers a reduced footprint on the PCB. This makes it an excellent choice for designers looking to maximize the functionality of their products without compromising on space.

Overall, the TSU6111RSVR from Texas Instruments represents a reliable and efficient solution for designers seeking to incorporate USB switching and charging capabilities into their portable electronic devices. With its automatic switching functionality, high-speed data transfer support, and adherence to charging standards, it's a versatile component that enhances the usability and convenience of modern electronics.

You May Also Be Interested in

Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
Need more? Email Us
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC VIDEO SWITCH QUAD SPST 20SSOP / Video Switch IC 4 Channel 20-SSOP
Lowest to $4.8972
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7383 $51.6810
170+ $0.6058 $102.9860
260+ $0.5869 $152.5940
355+ $0.5680 $201.6400
460+ $0.5490 $252.5400
610+ $0.4922 $300.2420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess