EN
  • EN
  • DE
  • IT

TSC2200IPWR

Part No TSC2200IPWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description PDA ANALOG INTERFACE CIRCUIT | IC SCREEN CNTRL 12BIT 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface SPI
Voltage Reference External, Internal
Supply Voltage (V) 2.7V ~ 3.6V
Supply Current 1.25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number TSC2200
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274666-TSC2200IPWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2200IPWR CAD Model

Description

Overview of Texas Instruments TSC2200IPWR

The TSC2200IPWR is a versatile and highly integrated touch screen controller produced by Texas Instruments (TI), designed to cater to the evolving needs of interactive applications. This sophisticated IC combines a resistive touch screen controller with a 12-bit, 4-wire analog-to-digital converter (ADC) and a keypad interface in a single, compact package. The integration of these features makes the TSC2200IPWR an ideal solution for portable devices, such as personal digital assistants (PDAs), smartphones, and tablet computers, where space is at a premium and multifunctionality is crucial.

Key Features

  • Touch Screen Controller: The TSC2200IPWR supports 4-wire resistive touch screens, providing precise and reliable touch input for user interfaces.
  • High-Resolution ADC: With its 12-bit ADC, the controller ensures accurate conversion of analog signals to digital, enhancing the touch experience by capturing fine movements and subtle touches.
  • Keypad Interface: The device includes a built-in keypad interface that can manage up to 64 keys, allowing for the design of rich user input options without the need for additional components.
  • Power Management: TI's power-saving features are embedded in the TSC2200IPWR, enabling low-power operation which is critical for battery-powered devices.
  • Programmable Functionality: The controller offers programmable functions and settings, giving designers the flexibility to tailor the touch and keypad interfaces to specific application requirements.

Technical Specifications

The TSC2200IPWR operates over a wide voltage range and offers a variety of interfaces for communication with microprocessors. It is housed in a TSSOP-28 package, providing a space-efficient solution without sacrificing performance. The device is characterized for operation from -40°C to +85°C, ensuring reliability across diverse environmental conditions.

Applications

TI's TSC2200IPWR is suited for a broad array of applications that require high-quality touch input and keypad functionality. Its robust design and integrated features make it a go-to choice for developers in the creation of user interfaces for handheld and portable electronics, industrial controls, and medical equipment, among others.

With the TSC2200IPWR, Texas Instruments continues its tradition of delivering innovative, high-performance integrated circuits that push the boundaries of what's possible in user interface technology.

You May Also Be Interested in

Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $45.8181
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585
NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5575 $58.2300
10+ $11.9447 $119.4470
15+ $11.5714 $173.5710
21+ $11.1981 $235.1601
26+ $10.8248 $281.4448
35+ $9.7050 $339.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,095 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess