EN
  • EN
  • DE

TSC2008IRGVT

Part No TSC2008IRGVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description 1.2V to 3.6V, 12-Bit, Nanopower, 4-Wire Micro TOUCH SCREEN CONTROLLER with SPI™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Touchscreen 4 Wire Resistive
Resolution (Bits) 8 b, 12 b
Interface SPI
Voltage Reference External
Operating Supply Voltage 1.2 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-QFN (3x3)
Win Source Part Number 1274656-TSC2008IRGVT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSC2008
Introduction Date October 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSC2008IRGVT CAD Model

Description

Product Overview: TSC2008IRGVT

The TSC2008IRGVT is a state-of-the-art touch screen controller integrated circuit (IC) produced by Texas Instruments, a leader in semiconductor design and manufacturing. This innovative component is designed to interface with resistive touch screens and provides a high level of precision and reliability for touch input detection.

Key Features

  • 12-Bit Resolution: With its 12-bit analog-to-digital converter (ADC), the TSC2008IRGVT offers fine granularity for touch location detection, ensuring accurate and responsive touch interactions.
  • High-Speed I2C Interface: The device includes a fast I2C interface that allows for quick communication with microprocessors or microcontrollers, enabling rapid data transfer and processing.
  • Low Power Consumption: Designed for power-sensitive applications, the TSC2008IRGVT operates with minimal power usage, making it ideal for portable and battery-operated devices.
  • On-Chip Voltage Reference: The built-in voltage reference enhances the stability and consistency of touch detection, even under varying power supply conditions.
  • Programmable Functionality: Users can program the TSC2008IRGVT to suit specific application needs, such as setting the resolution, sensitivity, and scanning speed.

Applications

The versatility of the TSC2008IRGVT makes it suitable for a wide range of applications. It is commonly used in:

  • Smartphones and tablets
  • Personal digital assistants (PDAs)
  • Portable navigation devices
  • Point-of-sale (POS) terminals
  • Industrial controls and instrumentation panels

Technical Specifications

The TSC2008IRGVT comes in a compact VQFN-16 package and operates over a temperature range of -40°C to +85°C. It is compatible with 1.8V to 5.25V supply voltages, allowing for flexibility in system design. The device also features an automatic power-down function that helps conserve energy when the touch screen is not in use.

Conclusion

Overall, the TSC2008IRGVT by Texas Instruments is a highly efficient and reliable solution for implementing touch screen functionality in modern electronics. Its combination of precision, speed, and low power consumption, along with its programmable features, make it an excellent choice for designers looking to enhance the user interface of their products.

You May Also Be Interested in

Texas Instruments
IC TOUCHSCREEN CNTRLR 16SSOP
Lowest to $14.6812
Microchip Technology
IC TOUCH SCREEN CTLR 20-QFN
Lowest to $2.8325
Texas Instruments
AUDIO CODEC WITH INTEGRATED HEADPHONE, SPEAKER AMPLIFIER AND TOUCH SCREEN CONTROLLER
Lowest to $2.4407
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH
Lowest to $27.9161
Infineon Technologies
PSOC BASED - TRUETOUCH
Need more? Email Us
Texas Instruments
IC TOUCH SCREEN 12BIT 16TSSOP
Lowest to $3.6672
Maxim Integrated
IC TOUCH SCREEN CTLR 12-TQFN
Lowest to $37.5387
Maxim Integrated
IC CNTRLR TOUCH RES 16QSOP
Lowest to $4.0624

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3310 $51.9720
29+ $3.5536 $103.0544
44+ $3.4426 $151.4744
61+ $3.3315 $203.2215
78+ $3.2205 $251.1990
104+ $2.8873 $300.2792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess