EN
  • EN
  • DE

TSC2004IYZKT

Part No TSC2004IYZKT
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 24DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Operating Supply Current 797μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-DSBGA (2.57x2.57)
Win Source Part Number 213532-TSC2004IYZKT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2004IYZKT CAD Model

Description

Product Overview: Texas Instruments TSC2004IYZKT

The TSC2004IYZKT is a cutting-edge touch screen controller developed by Texas Instruments, designed to offer high-precision touch input management for a variety of electronic devices. This compact and efficient integrated circuit is part of the TSC2004 series, which is renowned for its exceptional performance and reliability in touch screen applications.

At the heart of the TSC2004IYZKT is its 4-wire resistive touch screen controller, which utilizes a 12-bit analog-to-digital converter (ADC) to ensure accurate and responsive touch detection. The controller's high resolution allows for precise tracking of touch location, making it an ideal choice for applications requiring fine cursor control or intricate touch input.

This device supports a wide range of input voltages and boasts low power consumption, making it suitable for battery-operated portable devices such as smartphones, tablets, and handheld gaming consoles. Additionally, its compact QFN (Quad Flat No-leads) package allows for easy integration into space-constrained designs without compromising functionality.

The TSC2004IYZKT is equipped with an I2C interface, providing a simple and efficient method for communication with the host processor. This allows for straightforward integration into existing designs and ensures compatibility with a wide range of microcontrollers and processors.

Key features of the TSC2004IYZKT include:

  • 12-bit resolution for precise touch detection
  • 4-wire resistive touch screen controller interface
  • Low power consumption for extended battery life
  • Compact QFN packaging for space-saving designs
  • I2C serial interface for easy communication
  • Wide operational voltage range to accommodate various power sources

Whether you are designing an interactive kiosk, upgrading a personal digital assistant, or creating a new portable gaming device, the TSC2004IYZKT offers the performance and flexibility needed to implement a responsive and accurate touch interface. With Texas Instruments' reputation for quality and support, this touch screen controller is a reliable choice for any project requiring touch input functionality.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Need more? Email Us
Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.4253
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8994 $53.9640
140+ $0.7380 $103.3200
210+ $0.7150 $150.1500
290+ $0.6919 $200.6510
375+ $0.6688 $250.8000
505+ $0.5996 $302.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,140 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess