EN
  • EN
  • DE

TSC2004IRTJT

Part No TSC2004IRTJT
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTRLR I2C 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Operating Supply Current 797μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-QFN (4x4)
Win Source Part Number 141232-TSC2004IRTJT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2004IRTJT CAD Model

Description

Introducing the TSC2004IRTJT Touch Screen Controller by Texas Instruments

Enhance your device's user interface with the TSC2004IRTJT, a state-of-the-art touch screen controller from Texas Instruments. This compact, efficient solution is designed to bring high precision and responsiveness to touch-enabled devices, making it an ideal choice for a wide range of applications such as smart handheld devices, portable media players, and other touchscreen-operated electronics.

The TSC2004IRTJT belongs to Texas Instruments' esteemed family of touch screen controllers that are known for their reliability and performance. This particular model operates with a 1.2V to 3.6V range, providing a versatile power supply compatibility that ensures seamless integration into various system designs. Additionally, the device boasts a 12-bit resolution and a 125kHz sampling rate, which translates to smooth and accurate touch detection, allowing for a more intuitive user experience.

Key Features of the TSC2004IRTJT

  • High Precision: With its 12-bit analog-to-digital converter, the TSC2004IRTJT offers precise touch location sensing, ensuring that every tap, swipe, and pinch is captured with great accuracy.
  • High-Speed Interface: The device supports a high-speed I2C interface, enabling quick data transfer between the touch screen controller and the host processor, minimizing latency and improving the overall responsiveness of the touch interface.
  • Low Power Consumption: Designed with power efficiency in mind, the TSC2004IRTJT features low power operation modes, making it an excellent choice for battery-powered devices where power conservation is critical.
  • Flexibility: The controller is compatible with a wide range of touch screen sizes and types, offering designers the flexibility to use it in various product configurations.
  • Compact Form Factor: Its small footprint QFN (Quad Flat No-leads) package allows for easy integration into designs where space is at a premium.

With its robust set of features, the TSC2004IRTJT from Texas Instruments stands out as a superior touch screen controller that delivers both performance and reliability. Whether you're developing the next generation of smartphones or crafting an innovative new tablet, the TSC2004IRTJT is poised to elevate the user interface to new heights of interactivity and precision.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Rochester Electronics
PSOC 3
Lowest to $13.2054
Rochester Electronics
PSOC 3
Lowest to $0.3171
Rohm Semiconductor
IC SCREEN CNTRL 12BIT 16VCSP50L2
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9892 $54.4060
125+ $0.8117 $101.4625
195+ $0.7863 $153.3285
265+ $0.7610 $201.6650
340+ $0.7356 $250.1040
455+ $0.6595 $300.0725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,540 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess