EN
  • EN
  • DE

TSB41BA3BTPFPEP

Part No TSB41BA3BTPFPEP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IEEE 1394b THREE-PORT CABLE TRANSCEIVER/ARBITER | IC TXRX CABLE 3 PORT 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Transceiver
Protocol IEEE 1394
Supply Voltage (V) 1.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Family Part Number TSB41BA3
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1274621-TSB41BA3BTPFPEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB41BA3BTPFPEP CAD Model

Description

The TSB41BA3BTPFPEP is a robust physical layer device from Texas Instruments, designed for high-speed communication over the IEEE 1394-1995 standard bus interface. This product is specifically engineered to meet the rigorous demands of industrial applications, offering enhanced performance, reliability, and durability.

Key Features

  • High-Speed Data Transfer: Supports 100Mbits/s, 200Mbits/s, and 400Mbits/s data rates, enabling fast and efficient data communication for a wide range of applications.
  • Enhanced Processing: Incorporates two cable ports and one internal port with 2kB FIFOs for asynchronous and isochronous data transfer.
  • Robust Design: Features overcurrent protection and power-down functions, ensuring the device's longevity and reliability in harsh environments.
  • Low Power Consumption: Optimized for energy efficiency, it operates with a 3.3V power supply, which minimizes power usage without compromising performance.
  • Compatibility: Fully interoperable with FireWire™, i.LINK™, and SB1394™ implementations of the IEEE 1394 standard, ensuring broad device compatibility.

Applications

The TSB41BA3BTPFPEP is ideal for a variety of high-performance industrial and commercial applications, including:

  • Machine vision systems
  • Professional audio and video equipment
  • Automotive diagnostics and infotainment systems
  • Test and measurement instruments
  • Aerospace and defense technology

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TSB41BA3BTPFPEP is part of TI's Enhanced Product (EP) portfolio, designed to operate in extreme conditions and meet stringent military and industrial standards. With extended temperature ranges and long-term availability, this device is built for critical systems that require dependable performance over an extended period.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support services.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.0339 $77.0339
2+ $63.2073 $126.4146
3+ $61.2321 $183.6963
4+ $59.2569 $237.0276
5+ $57.2817 $286.4085
6+ $51.3560 $308.1360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess