EN
  • EN
  • DE

TSB41AB2PAP

Part No TSB41AB2PAP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CABLE XCVR/ARBITER 64-HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 4/4
Duplex Half
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 035266-TSB41AB2PAP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB41AB2PAP CAD Model

Description

The TSB41AB2PAP from Texas Instruments is a high-performance integrated circuit that serves as a two-port cable transceiver/arbiter, designed to meet the specifications of the IEEE 1394a-2000 standard. This device is particularly suitable for applications that require high-speed serial bus for digital communication and is commonly used in consumer electronics, computer peripherals, and automotive entertainment systems.

Key Features

  • High-Speed Data Transfer: The TSB41AB2PAP supports data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s, enabling rapid and efficient data communication.
  • Two Cable Ports: Equipped with two cable ports, it facilitates the daisy-chaining or branching of IEEE 1394 devices, providing flexible connectivity options.
  • Integrated Phy and Link Functions: This device integrates physical layer (PHY) functions and link-layer controller functions required for a 1394 link, simplifying the design and reducing the component count.
  • Power Management: Features such as programmable power-down and sleep modes help in reducing power consumption, making it ideal for battery-powered applications.
  • Compliance: Fully compliant with the provisions of the IEEE 1394a-2000 standard and compatible with 1394-1995 standard, ensuring interoperability with a wide range of FireWire devices.

Applications

  • Digital Video (DV) Camcorders and VCRs
  • PCs and Peripheral Devices
  • Consumer Electronic Devices
  • Automotive Infotainment Systems
  • Professional Audio and Music Equipment

Technical Specifications

  • Package: HTQFP-64
  • Operating Temperature Range: -40°C to 85°C
  • Supply Voltage: 3.3V ± 0.3V

The TSB41AB2PAP is a robust and versatile solution that offers a blend of performance, power efficiency, and reliability, making it an excellent choice for developers and manufacturers looking to incorporate IEEE 1394 connectivity into their products. Texas Instruments' commitment to quality and long-term support ensures that this component remains a preferred choice for IEEE 1394a-2000 applications.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8565 $53.4215
26+ $3.9849 $103.6074
39+ $3.8603 $150.5517
54+ $3.7358 $201.7332
70+ $3.6113 $252.7910
93+ $3.2377 $301.1061
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess