EN
  • EN
  • DE

TSB41AB1PHPG4

Part No TSB41AB1PHPG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CABLE XCVR/ARBITER 48-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 2/2
Duplex Half
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 48-HTQFP (7x7)
Win Source Part Number 056255-TSB41AB1PHPG4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TSB41AB1
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSB41AB1PHPG4 CAD Model

Description

TSB41AB1PHPG4 by Texas Instruments

The TSB41AB1PHPG4 is a high-performance integrated product from Texas Instruments (TI) designed to meet the rigorous demands of high-speed data communication in a variety of applications. This device is a part of TI's extensive range of interface solutions, specifically tailored for the IEEE 1394-1995 standard, which is commonly known as FireWire – a serial bus interface standard for high-speed communications and isochronous real-time data transfer.

The TSB41AB1PHPG4 operates as a single-port node, providing a link between a physical layer (PHY) and a host controller, typically in a system where high-speed data transfer is critical. It is well-suited for consumer electronics, computing devices, and multimedia applications, offering a reliable and efficient means of transferring digital audio, video, and data across various devices.

This device incorporates advanced features that ensure robust performance. It supports data transfer rates of 100, 200, and 400 Mbps, making it versatile for a broad range of high-speed data applications. The TSB41AB1PHPG4 is designed with a technology that provides excellent power management, including features such as deep sleep states to minimize power consumption when the device is not in active use.

Additionally, the TSB41AB1PHPG4 is equipped with protection features that safeguard the device and the system it is part of against electrical faults. These include features such as overcurrent protection, under-voltage lockout, and thermal shutdown, which contribute to the overall reliability and longevity of the product.

From a design standpoint, the TSB41AB1PHPG4 is packaged in a 64-TQFP (Thin Quad Flat Package), which allows for a compact footprint on printed circuit boards (PCBs), making it a great choice for space-constrained applications. The package is lead-free and RoHS compliant, adhering to environmental standards and ensuring compatibility with modern manufacturing processes.

In summary, the TSB41AB1PHPG4 from Texas Instruments is a robust and versatile IEEE 1394 interface device that offers high-speed data transfer, advanced power management, and protection features, all within a compact and environmentally conscious package. It's an ideal solution for developers looking to incorporate a reliable data interface into their consumer electronics, computing, or multimedia projects.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0320 $51.6000
120+ $0.8468 $101.6160
185+ $0.8204 $151.7740
255+ $0.7939 $202.4445
330+ $0.7674 $253.2420
440+ $0.6880 $302.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,600 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess