EN
  • EN
  • DE

TSB12LV26

Part No TSB12LV26
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OHCI-Lynx PCI-BASED IEEE 1394 HOST CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274604-TSB12LV26
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV26 CAD Model

Description

TSB12LV26: Texas Instruments IEEE 1394-1995 Link Layer Controller

The TSB12LV26, also known by its nickname, the Link Layer Controller, is a pivotal component in the realm of digital data transfer and communication. Manufactured by the renowned Texas Instruments, this integrated circuit is designed to facilitate high-speed serial bus communications conforming to the IEEE 1394-1995 standard, which is popularly referred to as FireWire, i.LINK, or Lynx.

This remarkable chip is engineered to handle the link-layer protocol and to provide a bridge between the physical data transmission and the system's software layers. It is capable of operating at 100, 200, or 400 Mbps, which makes it versatile for a range of applications that require rapid data transfer rates, such as digital video, multimedia, storage systems, and other high-bandwidth digital interfaces.

One of the key features of the TSB12LV26 is its support for isochronous and asynchronous data transfer modes. Isochronous data transfer ensures that data is delivered at consistent, predetermined time intervals, which is crucial for maintaining the quality of streaming audio and video. Asynchronous mode, on the other hand, is used for traditional data packet transfers where timing is less critical.

Additionally, the device includes a programmable interrupt generator, a cycle master control, and a physical request filter. These features provide enhanced control over data transfers, enabling the device to cater to the specific needs of complex digital systems. The TSB12LV26 also features a flexible DMA engine that facilitates efficient data movement with minimal CPU intervention, thereby improving overall system performance.

With its low-power consumption and a 3.3-V operation, the TSB12LV26 is an energy-efficient choice for designers looking to integrate IEEE 1394 capabilities into their systems. Furthermore, its 144-pin TQFP (Thin Quad Flat Package) allows for a compact footprint on printed circuit boards, making it a favorable option for space-constrained applications.

In summary, the Texas Instruments TSB12LV26 is a comprehensive solution for implementing IEEE 1394 link-layer functionality, offering high-speed data transfer, robust features, and efficient power usage, all of which contribute to its widespread adoption in digital communication systems.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4681 $57.3405
11+ $9.4098 $103.5078
17+ $9.1157 $154.9669
23+ $8.8217 $202.8991
30+ $8.5276 $255.8280
40+ $7.6454 $305.8160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess