EN
  • EN
  • DE

ADG1608BRUZ

Part No ADG1608BRUZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 4.5 Ω RON, 4-/8-Channel ±5 V,+12 V, +5 V, and +3.3 V Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
On-State Resistance (Maximum) 4.5Ohm
Channel-to-Channel Matching (ΔRon) 120mOhm
Supply Voltage , Single (V+) 3.3V ~ 16V
Supply Voltage , Dual (V±) ±3.3V ~ 8V
Switch Time (Ton, Toff) (Maximum) 94ns, 93ns
-3db Bandwidth 40MHz
Charge Injection 29pC
Channel Capacitance (CS(off), CD(off)) 19pF, 117pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -64dB at 1MHz
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number ADG1608
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1140134-ADG1608BRUZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADG1608BRUZ CAD Model

Description

ADG1608BRUZ by Analog Devices Inc.

The ADG1608BRUZ is a high-performance analog multiplexer from Analog Devices Inc., designed to deliver exceptional signal integrity and ease of use in a wide range of applications. This device is a part of Analog Devices' renowned precision switch and multiplexer product line, which is known for its reliability and robust performance.

Key Features

  • Channel Configuration: The ADG1608BRUZ offers a 4-channel differential or 8-channel single-ended input configuration, providing versatility in connecting multiple signal sources.
  • Low On-Resistance: With a typical on-resistance of just 4.5 ohms, this multiplexer ensures minimal signal attenuation, making it ideal for precision applications that require high signal fidelity.
  • Single Supply Operation: It operates from a single 3 V to 5 V power supply, simplifying the power supply design and making it suitable for various systems including battery-powered devices.
  • Low Power Consumption: The ADG1608BRUZ features ultra-low power consumption, which is critical for energy-sensitive applications.
  • High Switching Speed: Fast transition times with a typical tON of 30 ns and tOFF of 20 ns enable quick switching between channels, reducing latency in signal routing.
  • Break-Before-Make Switching: This functionality ensures that no two channels are connected simultaneously, preventing signal cross-talk and preserving the integrity of the data being transferred.
  • Robust ESD Protection: The device is equipped with enhanced electrostatic discharge (ESD) protection, safeguarding the multiplexer against the damaging effects of static electricity.

Applications

The ADG1608BRUZ is suitable for a diverse range of applications, including:

  • Data acquisition systems
  • Instrumentation
  • Test equipment
  • Audio and video routing
  • Process control
  • Communication systems

Encased in a compact TSSOP-16 package, the ADG1608BRUZ is engineered for space-constrained environments while still offering the high performance expected from Analog Devices products. Its robust design ensures reliable operation even in the most demanding conditions.

Overall, the ADG1608BRUZ is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for sophisticated electronic systems. Whether you're designing for industrial, commercial, or research applications, this analog multiplexer will help you achieve accurate and efficient signal management.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5043 $57.5215
11+ $9.4394 $103.8334
17+ $9.1444 $155.4548
23+ $8.8494 $203.5362
30+ $8.5545 $256.6350
40+ $7.6695 $306.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess