EN
  • EN
  • DE

TSB12LV01BIPZTEP

Part No TSB12LV01BIPZTEP
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IEEE 1394-1995 High-Speed Serial-Bus Link-Layer Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Protocol IEEE 1394
Function Link Layer Controller
Interface Parallel
Standards IEEE 1394-1995, 1394a-2000
Operating Supply Voltage 3.3V, 5V
Operating Temperature Range -40°C ~ 85°C
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 1274599-TSB12LV01BIPZTEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSB12LV01B
Introduction Date February 13, 2006
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian TSB12LV01BIPZTEP CAD Model

Description

The TSB12LV01BIPZTEP is a high-performance link-layer controller for serial bus communications conforming to the IEEE 1394-1995 standard, which is widely utilized in applications requiring high-speed data transfer. This product from Texas Instruments offers an optimal solution for both consumer and commercial audiovisual electronic components, computer peripherals, and automotive entertainment systems.

Key Features

  • Compliant with IEEE 1394-1995 Standard and P1394a Supplement 4.0
  • Supports 100M bits/s, 200M bits/s, and 400M bits/s transmission rates
  • Enhanced Product (EP) version with extended temperature range for industrial applications
  • Integrated 2K bytes of RAM for data and descriptor storage
  • Programmable isochronous and asynchronous transmit/receive operation
  • Link-layer controller functions executed in hardware to ensure real-time operation
  • Available in a 100-pin LQFP (Low-profile Quad Flat Package) for reduced space footprint

Applications

The TSB12LV01BIPZTEP is designed to meet the rigorous demands of high-speed serial bus applications. Its robust feature set makes it suitable for:

  • Digital video and audio editing consoles
  • Set-top boxes and digital TVs
  • Professional audio equipment
  • PC peripherals such as hard drives, CD-ROMs, and DVD drives
  • Automotive infotainment and communication systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TSB12LV01BIPZTEP is no exception. It is fabricated using advanced manufacturing techniques to ensure high performance and durability under a wide range of environmental conditions. The EP designation indicates that this device is part of TI's Enhanced Product line, designed to operate in extended temperature ranges and meet stringent reliability standards, making it suitable for industrial and military applications.

For developers and engineers looking to incorporate a reliable IEEE 1394 interface into their designs, the TSB12LV01BIPZTEP provides a versatile and dependable solution backed by Texas Instruments' renowned support and expertise.

You May Also Be Interested in

Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $5.8286
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Maxim Integrated
IC MASTER I2C-1WIRE 1CH SOT-6
Lowest to $1.1792
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess