The TSB12LV01B from Texas Instruments is a high-performance link-layer controller for IEEE 1394-1995 serial bus. It is designed to handle the protocol and data transfer functions as specified by the IEEE 1394-1995 standard, which makes it an ideal solution for a broad range of applications in computing, consumer electronics, and industrial systems.
Key Features
- Compliance with IEEE 1394-1995 Standard and P1394a Supplement 4.0
- Supports 100M bits/s, 200M bits/s, and 400M bits/s transfer rates
- Integrated 2K bytes of FIFO for transmit and receive functions
- Programmable arbitration and priority scheme
- Provides a glueless interface to most 32-bit and 64-bit buses
- Supports both isochronous and asynchronous data transfers
- Power-down features to minimize power consumption
Applications
The TSB12LV01B is versatile and can be used in several types of applications, including:
- Desktop and portable computers
- Digital video cameras and VCRs
- Printers and scanners
- Hard drives and CD-ROM drives
- Consumer A/V devices
- Industrial control and instrumentation
Technical Specifications
The TSB12LV01B is a highly integrated device, offering a range of technical specifications that make it an efficient solution for IEEE 1394 implementations:
- 3.3-V Core Logic and I/O Power Supply
- Link layer functions are handled automatically, simplifying firmware development
- Integrated physical layer (PHY) interface simplifies the design
- Advanced CMOS technology provides low-power operation
Design Support
Texas Instruments provides comprehensive design support for the TSB12LV01B, including detailed datasheets, application notes, and reference designs to help developers accelerate their design process and bring their products to market faster.
For more information on the TSB12LV01B link-layer controller, visit the Texas Instruments website or contact their support team for technical assistance.