EN
  • EN
  • DE

TS5A3359DCUT

Part No TS5A3359DCUT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP3T US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SP3T
Number of Circuits 1
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 21ns, 10.5ns
-3db Bandwidth 75MHz
Charge Injection 20pC
Channel Capacitance(CS off, CD off) 18pF, 54pF
Max Leakage Current (IS off) 20nA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package US8
Win Source Part Number 1114447-TS5A3359DCUT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A3359DCUT CAD Model

Description

Product Overview: TS5A3359DCUT

The TS5A3359DCUT by Texas Instruments is a high-performance, single-pole double-throw (SPDT) analog switch designed to deliver precision and reliability for a wide range of applications. This device is part of TI's extensive portfolio of switch and multiplexer products that are known for their quality and versatility.

Key Features

  • Low On-Resistance: The switch features a low on-resistance of typically 0.9 Ω, ensuring minimal signal distortion and power loss for efficient signal routing.
  • Wide Operating Voltage: It operates across a wide voltage range of 1.65 V to 5.5 V, making it suitable for interfacing with various logic levels and supply voltages.
  • High-Speed Switching: With a fast switching speed, the TS5A3359DCUT is capable of handling high bandwidth signals without significant delay, which is crucial for time-sensitive applications.
  • Low Charge Injection: Minimized charge injection during switching events helps to preserve signal integrity, particularly important in precision analog applications.
  • Single-Supply Operation: The device is capable of single-supply operation, which simplifies power supply design and reduces system complexity.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built into the device, safeguarding it against the damaging effects of static electricity.

Applications

The TS5A3359DCUT is ideal for a variety of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Medical Equipment
  • Test and Measurement Instruments

Package and Quality

This analog switch is available in a compact SOT-23-6 package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that the TS5A3359DCUT is manufactured to the highest standards, offering reliable performance for critical and demanding applications.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their support team for further assistance.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6986 $52.3950
175+ $0.5732 $100.3100
275+ $0.5553 $152.7075
375+ $0.5374 $201.5250
485+ $0.5195 $251.9575
645+ $0.4657 $300.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,150 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess