EN
  • EN
  • DE

DG419LDY+

Part No DG419LDY+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 9 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Charge Injection 15pC
Channel Capacitance(CS off, CD off) 8pF, 8pF
Max Leakage Current (IS off) 250pA
Crosstalk -86dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1033302-DG419LDY+
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Test & Measurement, Communications & Networking, Computers & Computer Peripherals, Signal Processing
Ultra Librarian 3D Model Ultra Librarian DG419LDY+ CAD Model

Description

Maxim Integrated's Precision Analog Multiplexer: DG419LDY+

Maxim Integrated presents the DG419LDY+, a high-performance, single-pole, double-throw (SPDT) analog switch designed for precision applications in test and measurement, data acquisition, and communication systems. This versatile component is an ideal solution for engineers looking to route analog and digital signals in their circuit designs.

Key Features

  • Low On-Resistance: The DG419LDY+ boasts a low on-resistance of typically 35Ω, which ensures minimal signal attenuation and power loss, providing a clear and efficient signal path.
  • High Accuracy: With a precise switch configuration, the device offers excellent signal fidelity, making it suitable for critical applications where signal integrity is paramount.
  • Wide Voltage Range: The switch operates over a broad voltage range from ±15V to +12V, accommodating various supply levels and enhancing its adaptability across different applications.
  • Fast Switching Times: Fast transition times (tON and tOFF) of typically 175ns and 145ns, respectively, allow for quick signal changes, contributing to the overall efficiency of the system.
  • Low Power Consumption: Designed for energy-conscious applications, the DG419LDY+ consumes minimal power, which helps in extending battery life in portable devices.
  • Improved ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the switch against unexpected voltage spikes and enhancing system reliability.
  • Single-Supply Operation: Its ability to operate with a single power supply simplifies circuit design and reduces component count.

Applications

The DG419LDY+ is suitable for a wide array of applications, including:

  • Sample and Hold Circuits
  • Audio and Video Switching
  • Test Equipment
  • Communication Systems
  • Data Acquisition Systems
  • Medical Equipment

With its compact SOT-23-6 package, the DG419LDY+ is not only a space-saving component but also offers enhanced performance in a small footprint. Maxim Integrated's commitment to quality ensures that this analog switch meets the stringent requirements of professional-grade electronics, delivering reliability and precision that designers can trust.

For further information, including detailed specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess