EN
  • EN
  • DE

TS5A3159QDBVRQ1

Part No TS5A3159QDBVRQ1
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC ANLG SW SPDT SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 1
Max On Resistance 1.3 Ohm
Channel-to-Channel Matching (ΔRon) 100 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 35ns, 20ns
-3db Bandwidth 100MHz
Charge Injection 36pC
Channel Capacitance(CS off, CD off) 23pF
Max Leakage Current (IS off) 6nA
Crosstalk -65dB @ 1MHz
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package SOT-23-6
Win Source Part Number 1114436-TS5A3159QDBVRQ1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A3159QDBVRQ1 CAD Model

Description

The TS5A3159QDBVRQ1 is a high-performance, single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to deliver top-notch switching performance for a variety of applications. This device is part of TI's extensive range of switch and multiplexer devices, which are known for their reliability and versatility.

Key Features

  • Low On-State Resistance: Typically just 0.9 ohms, this switch ensures minimal signal distortion and power loss, making it ideal for high-fidelity and power-sensitive applications.
  • Wide Operating Voltage Range: The device supports a broad range of supply voltages from 2.3V to 5.5V, allowing it to accommodate various logic levels and making it suitable for both portable and fixed electronics.
  • High Bandwidth: With a bandwidth of 300 MHz, the TS5A3159QDBVRQ1 can handle high-speed signals without significant attenuation, making it a great choice for audio, video, and data applications.
  • Low Charge Injection: The switch exhibits a low charge injection of 10 pC (max), which reduces switching transients and helps maintain signal integrity.
  • Single-Supply Operation: Its design enables operation from a single power supply, simplifying circuit design and power management.
  • Automotive Quality: As indicated by the 'Q1' designation, this device meets stringent automotive industry standards, ensuring performance and robustness in harsh environments.

Applications

The TS5A3159QDBVRQ1 is suitable for a diverse set of applications, including:

  • Signal routing in audio and video systems
  • Data acquisition systems
  • Communication systems
  • Automotive infotainment and telematics
  • Portable electronics

Packaging and Quality

Offered in a compact SOT-23-6 package, the TS5A3159QDBVRQ1 is designed for space-constrained applications. Its small footprint allows for high-density mounting, which is particularly beneficial in automotive and portable device designs. Furthermore, the device is RoHS compliant and is qualified for automotive applications, ensuring that it meets current environmental standards and is capable of withstanding the rigors of automotive operation.

You May Also Be Interested in

Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Lowest to $0.4645

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6829 $51.2175
180+ $0.5603 $100.8540
280+ $0.5428 $151.9840
385+ $0.5253 $202.2405
495+ $0.5078 $251.3610
660+ $0.4553 $300.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,600 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess