EN
  • EN
  • DE

DSPIC30F6011-20E/PF

Part No DSPIC30F6011-20E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 132KB FLASH 64TQFP / dsPIC series Microcontroller IC 16-Bit 20 MIPS 132KB (44K x 24) FLASH 64-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tray
Product Status Obsolete
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 132KB (44K x 24)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 6K x 8
Supply Voltage - Operating 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (14x14)
Base Product Number DSPIC30F6011
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names DSPIC30F601120EPF,DSPIC30F601120EPF-NDR
Standard Package 90
Win Source Part Number 1056339-DSPIC30F6011-20E/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6011-20E/PF CAD Model

Description

dSPIC30F6011-20E/PF Microcontroller

The dSPIC30F6011-20E/PF is a high-performance, 16-bit Digital Signal Controller (DSC) developed by Microchip Technology, designed to seamlessly blend the control features of a microcontroller (MCU) with the computational capabilities of a digital signal processor (DSP). This hybrid architecture makes it an ideal choice for applications that require advanced algorithms and control functions, such as automotive, industrial control systems, and motor control applications.

Key Features:

  • Core: The dSPIC30F6011-20E/PF features a 16-bit modified Harvard architecture that allows it to execute instructions efficiently, with a maximum CPU speed of 20 MIPS (Million Instructions Per Second) at 5V.
  • Program Memory: It comes with 144 KB of on-chip flash memory, which is ideal for storing firmware and application code.
  • Data RAM: The device includes 8 KB of RAM for data storage, providing ample space for variables and data buffers.
  • I/O Pins: The microcontroller offers 67 input/output pins, giving developers the flexibility to interface with a wide range of peripherals and devices.
  • ADC: It is equipped with a 10-bit Analog-to-Digital Converter (ADC) with up to 16 analog inputs, allowing for precise measurement of analog signals.
  • PWM: The dSPIC30F6011-20E/PF supports advanced motor control features, including up to 6 PWM outputs with independent time bases for flexible control of electric motors.
  • Communication Interfaces: Multiple communication interfaces are available, including UART, SPI, and I2C modules, facilitating easy data exchange and peripheral connectivity.
  • Timers: It has an array of timers, including a 16-bit and a 32-bit timer, for accurate event timing and scheduling.
  • Robust Design: The device operates within the industrial temperature range of -40°C to +85°C and comes in a 80-pin TQFP (Thin Quad Flat Pack) package, ensuring reliable performance in harsh environments.

The dSPIC30F6011-20E/PF is supported by Microchip's comprehensive development tools, including the MPLAB Integrated Development Environment (IDE) and software libraries, which help to accelerate the development process. With its powerful features and support for complex algorithms, this DSC is an excellent choice for engineers looking to develop high-performance embedded systems with demanding control and signal processing requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess