EN
  • EN
  • DE

TS5A23160DGSTE4

Part No TS5A23160DGSTE4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 5.5ns, 10ns
-3db Bandwidth 95MHz
Charge Injection 1pC
Channel Capacitance(CS off, CD off) 18pF
Max Leakage Current (IS off) 20nA
Crosstalk -64dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-VSSOP
Win Source Part Number 1114423-TS5A23160DGSTE4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A23160DGSTE4 CAD Model

Description

The TS5A23160DGSTE4 is a state-of-the-art dual single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to provide high-performance switching solutions for a wide range of applications. This device is part of TI's extensive switch and multiplexer portfolio, which is renowned for its reliability, precision, and efficiency.

Key Features

  • Wide Voltage Range: The switch operates over a wide supply voltage range of 1.65 V to 5.5 V, making it versatile for use in various circuits and systems.
  • Low On-State Resistance: It offers low on-state resistance (typically 0.5 ohms), minimizing signal distortion and power loss.
  • High-Speed Switching: The device provides high-speed switching performance, which is essential for applications requiring rapid signal routing.
  • Bidirectional Signal Flow: The analog switch allows bidirectional signal flow, enabling more flexible circuit designs.
  • Low Crosstalk: Designed to minimize crosstalk between channels, the TS5A23160DGSTE4 ensures signal integrity in multiplexing applications.
  • ESD Protection: The device includes robust Electrostatic Discharge (ESD) protection, safeguarding it against damage from static electricity.

Applications

The TS5A23160DGSTE4 is suitable for a variety of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Medical equipment

Package and Quality

This analog switch comes in a compact 10-pin VSSOP (DGST) package, which is ideal for space-constrained applications. The TS5A23160DGSTE4 is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess