EN
  • EN
  • DE

TS5A21366RSER

Part No TS5A21366RSER
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 1 Ohm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 1.65 V to 5.5 V
Max Switch Time (Ton,Toff) 72ns, 318ns
-3db Bandwidth 260MHz
Charge Injection 1.3pC
Channel Capacitance(CS off, CD off) 19pF, 17pF
Max Leakage Current (IS off) 10nA
Crosstalk -98dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-UQFN (1.5x1.5)
Win Source Part Number 1114413-TS5A21366RSER
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS5A21366
Introduction Date September 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TS5A21366RSER CAD Model

Description

The TS5A21366RSER is a high-performance, dual single-pole double-throw (SPDT) analog switch from Texas Instruments. This device is designed for 1.65-V to 5.5-V single-supply operation, making it suitable for a variety of applications across multiple industries. The TS5A21366RSER is particularly ideal for signal routing in systems where low power consumption, low leakage currents, and fast switching speeds are paramount.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance of typically 0.5 Ω at 2.7 V, which minimizes signal distortion and ensures high signal integrity.
  • Wide Operating Voltage Range: With an operating voltage range of 1.65 V to 5.5 V, the TS5A21366RSER is versatile and can be used in various systems without the need for additional level shifting.
  • Low Power Consumption: The switch is designed to have a low power consumption, which is critical for battery-powered and portable applications.
  • High-Speed Switching: Fast switching speeds allow for quick signal routing, making it suitable for applications that require high-speed data acquisition or multiplexing.
  • Low Leakage Currents: The device exhibits low leakage currents, which is essential for maintaining signal integrity and reducing power loss.
  • ESD Protection: The TS5A21366RSER has robust Electrostatic Discharge (ESD) protection, which enhances the durability and longevity of the device in harsh environments.

Applications

The versatility of the TS5A21366RSER allows it to be used in a wide range of applications, including but not limited to:

  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems
  • Portable devices
  • Medical equipment

In summary, the TS5A21366RSER from Texas Instruments is a reliable and efficient solution for designers looking to incorporate a high-quality SPDT analog switch into their systems. Its combination of low on-state resistance, broad voltage range, and high-speed operation make it a top choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7581 $53.0670
165+ $0.6221 $102.6465
250+ $0.6026 $150.6500
345+ $0.5832 $201.2040
445+ $0.5638 $250.8910
595+ $0.5054 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,056 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess