EN
  • EN
  • DE

TS3L100PWR

Part No TS3L100PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH QUAD 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 15 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 350MHz
Features 10/100 Base-T
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-TSSOP
Win Source Part Number 137849-TS3L100PWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3L100PWR CAD Model

Description

Product Overview: TS3L100PWR Quad SPDT Switch from Texas Instruments

The TS3L100PWR is a high-performance, quad single-pole double-throw (SPDT) switch designed by Texas Instruments for signal switching applications. This switch is capable of routing signals from high-speed differential or single-ended data sources to multiple destinations. With its low on-state resistance and wide bandwidth, the TS3L100PWR is an excellent choice for networking, telecommunications, and computing applications.

Key Features:

  • Low On-State Resistance (RON): The device boasts a low RON, typically around 5 ohms, which minimizes signal distortion and ensures high signal integrity.
  • Wide Bandwidth: With a wide bandwidth of up to 1 GHz, the TS3L100PWR can handle high-speed data signals, making it suitable for gigabit Ethernet and other high-frequency applications.
  • Bidirectional Signal Flow: The switch can route signals in both directions, offering greater design flexibility for bidirectional interfaces.
  • Low Power Consumption: The device operates with a low power consumption, which helps to reduce the overall power budget of the system.
  • 5V Tolerant I/Os: Inputs and outputs are 5V tolerant, allowing the switch to interface with a variety of logic levels without the need for level shifters.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the switch against damage from static electricity.

Applications:

  • Networking equipment such as routers, switches, and hubs
  • Telecommunications systems including multiplexers and PBXs
  • High-speed data acquisition and signal processing
  • Peripheral sharing or signal routing in computing environments

Quality and Reliability:

The TS3L100PWR is built to Texas Instruments' high-quality standards, ensuring reliable performance in a wide range of environmental conditions. It is provided in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which is suitable for space-constrained applications. The device is also RoHS compliant, meeting the requirements for hazardous substance regulations.

For engineers and designers looking for a versatile and reliable signal switch, the TS3L100PWR from Texas Instruments offers an optimal solution with its combination of performance, power efficiency, and robust protection features.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.3262
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Broadcom Limited
PEX88048B0-2-DB / PCI Express® Switch IC Channel
Need more? Email Us
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6684 $51.3576
34+ $3.0100 $102.3400
52+ $2.9159 $151.6268
71+ $2.8219 $200.3549
92+ $2.7278 $250.9576
123+ $2.4456 $300.8088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess