EN
  • EN
  • DE

TS3A44159TD2

Part No TS3A44159TD2
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPDT DIE / Analog Switch Quad SPDT 20-Pin Bare Die Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Switch Circuit SPDT
Number of Circuits 4
On-State Resistance (Maximum) 450 mOhm
Channel-to-Channel Matching (ΔRon) 50 mOhm
Operating Supply Voltage 1.65 V ~ 4.3 V
Switch Time (Ton, Toff) (Maximum) 23ns, 32ns
-3db Bandwidth 35MHz
Charge Injection 139pC
Channel Capacitance (CS(off), CD(off)) 50pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -73dB @ 100kHz
Operating Temperature Range 25°C
Win Source Part Number 798433-TS3A44159TD2
Popularity Medium
Supply and Demand Status Limited
Family Name TS3A44159-DIE
Introduction Date February 25, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS3A44159TD2 CAD Model

Description

The TS3A44159TD2 is a state-of-the-art analog switch from Texas Instruments, designed to provide high-performance switching solutions for a wide range of applications. This versatile component is a quad single-pole double-throw (SPDT) switch that can be used in both analog and digital applications, offering a seamless integration for designers.

Key Features

  • Low On-State Resistance: The switch provides an exceptionally low on-state resistance (Ron) of typically 0.5 ohms, which minimizes signal distortion and power loss, ensuring high signal integrity.
  • Wide Operating Range: It operates over a wide supply voltage range of 2.3V to 3.6V, making it suitable for battery-powered and portable devices, as well as for interfacing with various logic levels.
  • High Bandwidth: With a bandwidth of 300 MHz, the TS3A44159TD2 can handle high-speed signals without significant attenuation, making it ideal for audio, video, and data applications.
  • Bidirectional Signal Flow: The switch allows bidirectional signal flow, providing flexibility in signal routing and making it easier to design multiplexing circuits.
  • Break-Before-Make Switching: This feature prevents signal shorting when switching between paths, ensuring reliable operation of the switch.
  • ESD Protection: The device includes robust electrostatic discharge (ESD) protection, safeguarding the switch against static damage during handling and operation.

Applications

The TS3A44159TD2 is a versatile component that can be used in various applications, including but not limited to:

  • Cell phones and smartphones
  • Portable media players
  • Signal routing in audio, video, and data systems
  • USB 2.0 high-speed switching
  • PCMCIA cards and switchable card slots

Package and Quality

Texas Instruments offers the TS3A44159TD2 in a compact TSSOP package, which is optimized for space-constrained applications. The product adheres to the highest quality standards, ensuring reliability and performance in demanding environments.

You May Also Be Interested in

Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Analog Devices Inc.
IC SWITCH SPST-NCX4 90OHM 16SOIC
Lowest to $10.1866
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess