EN
  • EN
  • DE

TS3A27518EPWR

Part No TS3A27518EPWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX HEX 1X2 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 6
Max On Resistance 6.2 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Single Supply Voltage (V+) 1.65 V to 3.6 V
Max Switch Time (Ton,Toff) 59ns, 60.6ns
-3db Bandwidth 240MHz
Charge Injection 0.81pC
Channel Capacitance(CS off, CD off) 13pF, 8.5pF
Max Leakage Current (IS off) 1μA
Crosstalk -62dB @ 10MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-TSSOP
Win Source Part Number 1114337-TS3A27518EPWR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS3A27518EPWR CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
TS3A27518EIPWRQ1 TI TSSOP-24 United States PIN-TO-PIN

Description

Overview of the Texas Instruments TS3A27518EPWR

The Texas Instruments TS3A27518EPWR is a high-precision, 6-channel, 2:1 multiplexer/demultiplexer analog switch designed for use in applications that require the routing of high-speed signals. Crafted with cutting-edge technology, this component is part of the Texas Instruments portfolio of switch ICs and is optimized for performance in a variety of systems.

Key Features

  • Wide Voltage Range: The TS3A27518EPWR operates over a broad supply voltage range of 1.65V to 3.6V, making it versatile for both low-voltage and standard applications.
  • Low On-State Resistance: The device features a low on-state resistance (RON) of typically 0.5 ohms, which minimizes signal distortion and provides better signal integrity.
  • ESD Protection: It offers excellent Electrostatic Discharge (ESD) protection, ensuring robust performance and longevity in environments prone to static discharge.
  • Multiple Switch Configurations: This multiplexer/demultiplexer can be used to facilitate various signal routing configurations, enhancing design flexibility.
  • Break-Before-Make Switching: The TS3A27518EPWR is designed with a break-before-make feature that prevents signal interference during channel transitions.

Applications

The versatility of the TS3A27518EPWR allows it to be integrated into a wide array of applications. It is particularly well-suited for:

  • Cell phones and smartphones
  • Tablets, notebooks, and personal computers
  • Signal routing in audio, video, and data applications
  • Portable test and measurement systems
  • Networking and telecommunication devices

Quality and Reliability

With Texas Instruments' commitment to quality, the TS3A27518EPWR is manufactured to meet high standards of performance and reliability. The device is available in a TSSOP package, which is ideal for space-constrained applications, and is specified for operation over the extended industrial temperature range of -40°C to 85°C.

Whether you are designing consumer electronics or industrial systems, the TS3A27518EPWR offers a reliable solution for your analog switching needs. Its combination of high-speed performance, low power consumption, and robust protection features make it a smart choice for your next project.

You May Also Be Interested in

IC-Haus GmbH
iC-PZ2656 oQFN32-5x5 iC-Haus Encoders, Decoders, Multiplexers & Demultiplexers High-Resolution Reflective Absolute Encoder (26-256) datasheet, inventory, & pricing.
Need more? Email Us
Nexperia USA Inc.
IC MUX 8:1 120OHM 20SSOP
Need more? Email Us
Maxim Integrated
IC SW SPST-NOX4 2.5OHM 16SOIC
Need more? Email Us
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
Texas Instruments
IC MUX 16:1 170OHM 28TSSOP
Lowest to $18.0332
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
Maxim Integrated
IC MUX 8:1 3KOHM 24SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6782 $50.8650
180+ $0.5565 $100.1700
280+ $0.5391 $150.9480
385+ $0.5217 $200.8545
500+ $0.5043 $252.1500
665+ $0.4522 $300.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,230 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess